EN
  • EN
  • DE

SN74AS646NTG4

Part No SN74AS646NTG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24DIP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AS
Package Tube
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 48mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number SN74AS6
Other Names SN74AS646NTE4,SN74AS646NTE4
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259769-SN74AS646NTG4
Ultra Librarian 3D Model Ultra Librarian SN74AS646NTG4 CAD Model

Description

The SN74AS646NTG4 is a high-performance integrated circuit developed by Texas Instruments, designed to provide reliable bidirectional communication between data buses. This device features octal bus transceivers with 3-state outputs and incorporates D-type flip-flops to serve as temporary storage for the data traveling through the transceiver.

Key Features

  • Octal Bidirectional Transceivers: The device contains eight bidirectional transceivers, allowing for simultaneous two-way data flow.
  • 3-State Outputs: The 3-state outputs can be placed in a high-impedance state, effectively disconnecting the transceiver from the bus, which is useful in multiplexed bus systems.
  • D-Type Flip-Flops: Each transceiver is paired with a D-type flip-flop to provide temporary data storage and synchronization with the system clock.
  • Wide Operating Voltage Range: The SN74AS646NTG4 is designed to operate over a broad voltage range, accommodating various system requirements.
  • High-Speed Operation: This device is optimized for high-speed operation, reducing propagation delays and improving system performance.
  • Direct Bus Connection: The transceivers can be connected directly to the bus lines, simplifying the circuit design and reducing the need for additional interfacing components.

Applications

The SN74AS646NTG4 is suitable for a wide range of applications that require efficient data transfer between multiple buses. This includes, but is not limited to:

  • Data communication systems
  • Microprocessor or microcontroller-based systems
  • Computer motherboards
  • Networking equipment
  • Industrial control systems

Package and Quality

Encased in a durable package, the SN74AS646NTG4 ensures a robust and reliable solution for demanding environments. Texas Instruments is committed to delivering high-quality products that meet stringent industry standards, ensuring that this device is suitable for both commercial and industrial applications.

Conclusion

The Texas Instruments SN74AS646NTG4 is an essential component for systems requiring high-speed, bidirectional data transfer and temporary data storage. Its versatility and performance make it an ideal choice for designers looking to enhance data bus communication in their electronic systems.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess