EN
  • EN
  • DE

SN74AS652DWRE4

Part No SN74AS652DWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 48mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74AS6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259786-SN74AS652DWRE4
Ultra Librarian 3D Model Ultra Librarian SN74AS652DWRE4 CAD Model

Description

Overview of SN74AS652DWRE4

The SN74AS652DWRE4 is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of advanced digital systems. This versatile device serves as an octal bus transceiver and register, offering both high-speed and bidirectional data communication capabilities.

Key Features

  • Octal Bidirectional Transceiver: The device features eight bidirectional data lines that allow for efficient data transfer between two buses.
  • Edge-Triggered D-Type Flip-Flops: With built-in flip-flops, the SN74AS652DWRE4 can be used to store data, which can then be transferred or received under the control of clock and output-enable inputs.
  • 3-State Outputs: The 3-state outputs ensure that the device can be disconnected from the bus during idle or inactive states, reducing power consumption and preventing bus contention.
  • High-Speed Operation: This device is designed for high-speed interfacing, supporting rapid data exchange that is crucial for modern digital applications.

Applications

With its robust design and high-speed data handling capabilities, the SN74AS652DWRE4 is well-suited for a variety of applications, including:

  • Bus Interface in Microprocessor/Microcontroller Systems
  • Data Storage and Retrieval Systems
  • Communication Systems
  • Peripheral Drivers

Technical Specifications

The SN74AS652DWRE4 comes in a 24-pin wide-body SOIC package, ensuring compatibility with surface-mount technology. The device operates over a wide temperature range, making it suitable for industrial applications. Its technical specifications include a typical shift frequency of 45 MHz, which allows for high-speed data transfers and system performance.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AS652DWRE4 is no exception. It is manufactured to the highest standards and undergoes rigorous testing to ensure it meets TI's stringent quality criteria. Customers can rely on this product for long-term performance and stability in their digital systems.

Overall, the SN74AS652DWRE4 from Texas Instruments is a critical component for designers who require a reliable and efficient means of data transfer in their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8874 $53.3244
14+ $7.2923 $102.0922
22+ $7.0644 $155.4168
30+ $6.8365 $205.0950
38+ $6.6086 $251.1268
51+ $5.9250 $302.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,820 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess