EN
  • EN
  • DE
  • IT

SN74AS757N

Part No SN74AS757N
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUFFERS AND LINE DRIVERS WITH OPEN-COLLECTOR OUTPUTS | IC BUF NON-INVERT 5.5V 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Bits per Element 4
Output Type Open Collector
Current - Output High, Low -, 64mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number 74AS757
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1254002-SN74AS757N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AS757N CAD Model

Description

The SN74AS757N is a high-quality integrated circuit manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular chip belongs to the advanced Schottky (AS) family and is designed to offer both high-speed performance and reliable functionality for a wide range of electronic applications.

Key Features

  • Dual 2-to-4 Line Decoders/Demultiplexers: The SN74AS757N contains two independent 2-to-4 line decoders/demultiplexers, providing versatile functionality in decoding or demultiplexing applications.
  • Advanced Schottky TTL Logic: Utilizing Advanced Schottky TTL logic, this IC ensures faster switching speeds and better performance compared to standard TTL components.
  • Direct Clear Input: A direct clear input feature allows users to quickly reset the decoding or demultiplexing function, enhancing the operational flexibility of the device.
  • Wide Operating Temperature Range: The SN74AS757N is designed to operate over a broad temperature range, ensuring reliability across various environmental conditions.
  • Standard DIP Package: Packaged in a standard Dual In-line Package (DIP), the SN74AS757N is easy to handle and integrate into a wide variety of electronic systems.

Applications

The versatility of the SN74AS757N makes it suitable for various applications, including:

  • Data multiplexing
  • Signal decoding
  • Address decoding in memory selection systems
  • Function generation in computing applications

Product Specifications

The SN74AS757N operates with a typical supply voltage of 5V and features a low-power consumption design. It is fabricated with high-quality materials to ensure durability and long-term reliability. The device's fast propagation delay and setup times are ideal for high-speed data processing and computing tasks.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Texas Instruments website or contact their local sales representative. With its robust feature set and Texas Instruments' reputation for quality, the SN74AS757N is an excellent choice for designers seeking a reliable and efficient solution for their decoding and demultiplexing needs.

You May Also Be Interested in

National Semiconductor (TI)
LINE RECEIVER, 2 FUNC, 2 RCVR, C
Lowest to $2.8080
Infineon Technologies
IC TRANSCEIVER FIBRE CHAN 28SOIC
Need more? Email Us
Renesas Electronics America
IC DRIVER 2/0 16QFN
Lowest to $0.8292
Infineon Technologies
IC TRANSCEIVER FULL 1/1 24SQFN
Lowest to $1.6442
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $1.8278
National Semiconductor (TI)
IC TRANSCEIVER 3/21 48TSSOP
Lowest to $3.3892
ON Semiconductor
1-CHIP TUNER IC INCORPORATING PL
Lowest to $23.7466
Maxim Integrated
IC TRANSCEIVER FULL 256BGA
Lowest to $12.6398
Harris Corporation
RS-232 TRANSMITTER/RECEIVER / 2/2 Transceiver Full RS232 16-SSOP
Lowest to $13.8571

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2293 $56.1465
13+ $9.2139 $119.7807
19+ $8.9260 $169.5940
26+ $8.6380 $224.5880
34+ $8.3500 $283.9000
45+ $7.4863 $336.8835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess