EN
  • EN
  • DE

SN74AS832BNG4

Part No SN74AS832BNG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 6CH 2-INP 20DIP / OR Gate IC 6 Channel 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AS
Package Tube
Logic Type OR Gate
Number of Circuits 6
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 48mA, 48mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 6.3ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Supplier Device Package 20-PDIP
Package / Case 20-DIP (0.300", 7.62mm)
Base Product Number 74AS832
Other Names SN74AS832BNE4,SN74AS832BNE4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257968-SN74AS832BNG4
Ultra Librarian 3D Model Ultra Librarian SN74AS832BNG4 CAD Model

Description

Product Overview: SN74AS832BNG4 by Texas Instruments

The SN74AS832BNG4 is a high-performance, advanced Schottky TTL (FAST) 8-bit bidirectional universal shift/storage register designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of Texas Instruments' 74AS family, known for its high-speed operation and improved output drive capability. The SN74AS832BNG4 is suitable for a wide range of applications, including data storage, data shifting, and data manipulation tasks in complex digital systems.

This device features eight D-type flip-flops that can shift or store data, depending on the mode selected by the control inputs. The shift/storage register operates in four distinct modes: parallel load, shift left, shift right, and inhibit clock (do nothing). This versatility allows for flexible data handling in systems where data direction can be dynamically changed, such as in microprocessors, microcontrollers, and digital signal processing (DSP) applications.

The SN74AS832BNG4 is equipped with a clear function, which enables the user to reset all internal flip-flops, thus setting the register to a low state. This feature is crucial for initializing the register during power-up sequences or when a system reset is required. The IC also includes true and complemented outputs, providing additional flexibility for interfacing with other logic families or driving load circuits.

With a typical shift frequency of 125 MHz, the SN74AS832BNG4 ensures rapid data manipulation, making it ideal for high-speed computing and communication systems. It is packaged in a 24-pin plastic DIP (Dual In-line Package), which is suitable for through-hole mounting, thus facilitating its integration into a variety of printed circuit board (PCB) designs.

The SN74AS832BNG4 is characterized for operation from 0°C to 70°C, catering to commercial-grade temperature requirements. Its power consumption is optimized for its speed class, making it a reliable choice for power-sensitive applications. With Texas Instruments' reputation for quality and reliability, this shift/storage register is a solid choice for designers looking to incorporate high-speed data handling capabilities into their systems.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1820 $57.2740
15+ $6.7135 $100.7025
24+ $6.5037 $156.0888
32+ $6.2939 $201.4048
42+ $6.0841 $255.5322
55+ $5.4547 $300.0085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess