EN
  • EN
  • DE
  • IT

SN74AUC16245DGVR

Part No SN74AUC16245DGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCVR 16BIT 48TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 9mA, 9mA
Supply Voltage - Operating 0.8 V to 2.7 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TVSOP
Win Source Part Number 029866-SN74AUC16245DGVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUC16245DGVR CAD Model

Description

The SN74AUC16245DGVR is a high-quality, high-performance 16-bit dual-supply bus transceiver from Texas Instruments, a global semiconductor design and manufacturing company.

  • Operation: Dual-supply operation.
  • Operation Range: Operates from 1.2V to 3.6V VCCA and 1.65V to 3.6V VCCB.
  • Data Rate: Has a maximum data rate of 380 Mbps.
  • Features: Equipped with a DIR pin and output-enable (OE) input.
  • Feature: Has bus hold on the data inputs.
  • Package: Compact, surface-mount TSSOP package with a body size of 6.1mm x 14mm.
  • Temperature: Operating temperature range of -40°C to 85°C.
  • Power Consumption: Low-power consumption design.
  • ESD Protection: Excellent ESD protection.

You May Also Be Interested in

Texas Instruments
8 PIN TRANSLATOR DCU 12/20/2019 / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 380Mbps 8-VSSOP
Lowest to $0.8072
Fairchild/ON Semiconductor
IC DRIVER HEX NON-INV 14SOIC / Buffer 6-CH Non-Inverting Bipolar 14-Pin SOIC N T/R
Need more? Email Us
Texas Instruments
IC TRANSCVR TRI-ST 8BIT 24QSOP / Bus XCVR Single 8-CH 3-ST 24-Pin SSOP T/R
Lowest to $0.8872
Texas Instruments
IC BUS BUFFER TRI-ST 5DSBGA
Lowest to $0.3709
NXP / Nexperia
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 8-INPUT 20SOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER HEX NON-INV 16SOIC / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin SO Bulk
Lowest to $0.5261
Texas Instruments
IC BUS TRANSCEIVER 8BIT 20SOIC
Need more? Email Us
Freescale Semiconductor - NXP
IC TRANSMISSION MOD 32-HVQFN / RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC I²C, SPI, UART 2.5V ~ 3.6V 32-VFQFN Exposed Pad
Lowest to $3.0888

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8429 $56.8580
49+ $2.3327 $114.3023
75+ $2.2598 $169.4850
103+ $2.1869 $225.2507
133+ $2.1140 $281.1620
178+ $1.8953 $337.3634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,050 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess