EN
  • EN
  • DE
  • IT

SN74AUC1G04DCKRE4

Part No SN74AUC1G04DCKRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP SC70-5  /  Inverter IC 1 Channel SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR)
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0V ~ 0.7V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 1.9ns @ 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package SC-70-5
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74AUC1G04
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257939-SN74AUC1G04DCKRE4
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G04DCKRE4 CAD Model

Description

The SN74AUC1G04DCKRE4 is a high-performance, single-gate inverter chip from Texas Instruments, designed to address the needs of modern ultra-portable and space-constrained electronic systems. This advanced logic gate is part of TI’s AUC series, which is renowned for its low-voltage operation and ultra-low power consumption, making it an ideal choice for battery-powered and energy-sensitive applications.

Key Features

  • Operational Range: The device supports a wide supply voltage range of 0.8V to 2.7V, which enables its use in various low-voltage applications.
  • Low Power Consumption: With ultra-low static power consumption and dynamic switching power, the SN74AUC1G04DCKRE4 is optimized for power-sensitive designs.
  • High-Speed Operation: Despite its low power usage, the device does not compromise on speed, offering fast propagation delays which are crucial for high-speed data processing.
  • Small Footprint: Housed in a compact SC70 package, the device minimizes PCB space requirements, which is essential for miniaturized electronic assemblies.
  • Robustness: The inverter is characterized for operation from –40°C to 85°C, ensuring reliability across a wide range of environmental conditions.
  • Advanced Technology: Utilizing Texas Instruments' advanced silicon-gate CMOS technology, the SN74AUC1G04DCKRE4 achieves these performance metrics while maintaining the high level of quality and reliability associated with TI products.

Applications

The versatile nature of the SN74AUC1G04DCKRE4 makes it suitable for a wide array of applications. It is commonly used in:

  • Smartphones and portable electronics
  • Medical devices
  • Low-power IoT devices
  • Wearable technology
  • Energy-efficient microcontrollers and processors
  • Data communication systems

With its combination of low power, high speed, and small size, the SN74AUC1G04DCKRE4 from Texas Instruments is an excellent choice for designers looking to optimize their electronic systems for performance and efficiency.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-INP 5-TSOP
Lowest to $0.2167
ON Semiconductor
IC GATE OR 1CH 2-INP SC-70
Lowest to $0.0641
ON Semiconductor
IC GATE OR 1CH 2-INP 5-TSOP
Lowest to $0.1100
STMicroelectronics
IC GATE NAND 2CH 4-INP 14-DIP
Need more? Email Us
STMicroelectronics
HEX INVERTER
Lowest to $0.1168
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC GATE OR 1CH 2-INP SC-70
Lowest to $0.1467
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-SO
Need more? Email Us
STMicroelectronics
OCTAL BUS BUFFER WITH 3 STATE OUTPUTS HCT240: INVERTED - HCT241/244 NON INVERTED
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1514 $50.7190
805+ $0.1243 $100.0615
1,250+ $0.1204 $150.5000
1,720+ $0.1165 $200.3800
2,225+ $0.1126 $250.5350
2,975+ $0.1010 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,030 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess