EN
  • EN
  • DE

SN74AUC1G06DBVRE4

Part No SN74AUC1G06DBVRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE INVERTER BUFFER/DRIVER WITH OPEN-DRAIN OUTPUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AUC
Packaging Reel - TR
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Open Drain
Operating Supply Voltage 0.8 V ~ 2.7 V
Maximum Quiescent Current 10μA
Current - Output High, Low -, 9mA
Logic Level - Low 0 V ~ 0.7 V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 1.8ns @ 2.5V, 30pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package SOT-23-5
Package SC-74A, SOT-753
Win Source Part Number 1254024-SN74AUC1G06DBVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AUC1G06
Introduction Date September 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G06DBVRE4 CAD Model

Description

The SN74AUC1G06DBVRE4 is a single inverter from Texas Instruments, designed with the modern engineer's needs in mind. This high-performance, low-power CMOS device is part of the advanced ultra-low-voltage AUC family, making it perfect for use in portable and battery-powered applications where efficient energy usage is crucial.

Key Features

  • Optimized Power Usage: Operating on a voltage range of 0.8V to 2.5V, this inverter ensures minimal power consumption while maintaining speed and functionality, making it ideal for power-sensitive applications.
  • High-Speed Operation: Despite its low-power design, the SN74AUC1G06DBVRE4 does not compromise on speed, offering fast operational capabilities that are essential for high-performance systems.
  • Single Inverter Logic Gate: This device provides a single inverter logic gate, allowing for simple yet effective logic operations within a circuit.
  • Small Package Size: Encased in a DBVR package, the device's small footprint allows for high-density mounting and is suitable for space-constrained applications.
  • Robust ESD Protection: The SN74AUC1G06DBVRE4 is equipped with enhanced electrostatic discharge (ESD) protection, ensuring the longevity and reliability of the device in challenging environments.

Applications

The versatility of the SN74AUC1G06DBVRE4 makes it well-suited for a wide range of applications. Its ability to operate at low voltages with high speed and efficiency makes it ideal for:

  • Portable and battery-operated devices
  • Mobile phones and personal digital assistants (PDAs)
  • Power management circuits
  • Signal processing
  • Control logic in various electronic systems

As a product of Texas Instruments, a leader in semiconductor innovation, the SN74AUC1G06DBVRE4 is designed to meet the highest standards of quality and performance. Engineers and designers seeking a reliable and efficient logic solution will find this device to be an exceptional choice for their electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2832 $50.9760
435+ $0.2324 $101.0940
670+ $0.2252 $150.8840
920+ $0.2179 $200.4680
1,190+ $0.2106 $250.6140
1,590+ $0.1888 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess