EN
  • EN
  • DE

SN74AUC1G07DBVT

Part No SN74AUC1G07DBVT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR NON-INVERT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 9mA
Supply Voltage - Operating 0.8 V to 2.7 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1099469-SN74AUC1G07DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G07DBVT CAD Model

Description

SN74AUC1G07DBVT Single Buffer/Driver from Texas Instruments

The SN74AUC1G07DBVT is a high-performance, single buffer/driver with open-drain output from Texas Instruments, designed to operate with a power supply range of 0.8 V to 2.7 V. This device is part of the AUC family, which is optimized for low-voltage operation, making it suitable for a wide range of applications in modern electronics where power efficiency and miniaturization are key concerns.

Constructed with advanced silicon-gate CMOS technology, the SN74AUC1G07DBVT offers a high-speed, low-power solution for your circuit needs. The open-drain output configuration allows for the creation of wired-OR logic gates, providing flexibility in complex logic designs. This feature makes it particularly useful in interfacing with different logic levels, or driving heavy loads such as LEDs or relays, while maintaining low power consumption.

The device is housed in a compact SOT-23 package, making it ideal for space-constrained applications. The small footprint does not compromise its performance, as it is capable of supporting data rates up to 250 Mbps, which is essential for high-speed signal transmission. The SN74AUC1G07DBVT also boasts excellent signal integrity, thanks to its low output capacitance and reduced crosstalk.

With its low static power consumption and high-speed operation, the SN74AUC1G07DBVT is a suitable choice for portable and battery-powered applications. It is also characterized for operation from –40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions. This makes it a versatile component for industrial, consumer electronics, and telecommunications applications.

Key features of the SN74AUC1G07DBVT include:

  • Single buffer/driver with open-drain output
  • Operates from 0.8 V to 2.7 V
  • Low static power consumption
  • High-speed operation: up to 250 Mbps
  • Low output capacitance for improved signal integrity
  • Compact SOT-23 package
  • Wide operating temperature range: –40°C to 85°C

Whether you are designing a power-sensitive mobile device or a high-speed communication interface, the SN74AUC1G07DBVT from Texas Instruments provides a reliable and efficient solution for your buffering and driving needs.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2416 $50.7360
505+ $0.1983 $100.1415
785+ $0.1921 $150.7985
1,080+ $0.1859 $200.7720
1,395+ $0.1797 $250.6815
1,865+ $0.1611 $300.4515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,773 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess