EN
  • EN
  • DE

SN74AUC1G07YEAR

Part No SN74AUC1G07YEAR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 2.7V 5DSBGA / Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 5-DSBGA (1.4x0.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 9mA
Voltage - Supply 0.8V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-XFBGA, DSBGA
Supplier Device Package 5-DSBGA (1.4x0.9)
Base Product Number SN74AUC1
Other Names 296-13726-2,2156-SN74AUC1G07YEAR-TITR,-296-13726-1R,2156-SN74AUC1G07YEAR,-296-13726-1,-296-13726-1,-SN74AUC1G07YEARR,296-13726-1R,TEXTISSN74AUC1G07YEAR,296-13726-2R,296-13726-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259760-SN74AUC1G07YEAR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G07YEAR CAD Model

Description

SN74AUC1G07YEAR Single Buffer/Driver with Open-Drain Output by Texas Instruments

The SN74AUC1G07YEAR is a state-of-the-art single buffer/driver component from Texas Instruments, designed to deliver high-speed and low-power performance in a compact package. This advanced semiconductor is a key element for modern electronic systems, providing a reliable and efficient solution for buffering and driving signals with an open-drain output configuration.

Key Features:

  • High-Speed Operation: The SN74AUC1G07YEAR operates at a significant speed, making it suitable for high-frequency signal processing applications.
  • Low Power Consumption: This device is part of the AUC family, which is known for ultra-low power consumption, ensuring energy efficiency in your designs.
  • Open-Drain Output: The open-drain output allows for wired-OR connections, which is a beneficial feature in various logic-level translation and bus-driving applications.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages from 0.8V to 2.7V, providing versatility in different operating environments and compatibility with various logic levels.
  • Edge-Rate Control: With controlled edge rates, this device significantly reduces the noise generation that can be crucial in high-speed applications.
  • Compact Packaging: The SN74AUC1G07YEAR comes in a small footprint package, making it ideal for space-constrained applications.

Applications:

The versatile nature of the SN74AUC1G07YEAR allows it to be used in a wide array of applications, including:

  • Logic-level translation
  • Bus-driving circuits
  • Signal gating
  • Memory addressing
  • Switching power supplies

Designed with the quality and reliability that Texas Instruments is known for, the SN74AUC1G07YEAR is a perfect choice for designers looking to integrate a robust buffer/driver into their electronic systems. Whether you're working on consumer electronics, industrial controls, or communication devices, this component offers the performance and flexibility needed to meet the demands of your innovative projects.

To ensure seamless integration, Texas Instruments provides extensive technical documentation, including datasheets, application notes, and design resources, to support the SN74AUC1G07YEAR. With its combination of features and support, this buffer/driver is a powerful addition to any electronic designer's toolkit.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess