EN
  • EN
  • DE

SN74AUC1G125YEAR

Part No SN74AUC1G125YEAR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 2.7V 5DSBGA / Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-DSBGA (1.4x0.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-XFBGA, DSBGA
Supplier Device Package 5-DSBGA (1.4x0.9)
Base Product Number SN74AUC1
Other Names 296-15425-2,-296-15425-1,296-15425-1,296-15425-2R,2156-SN74AUC1G125YEAR-TITR,TEXTISSN74AUC1G125YEAR,296-15425-1R,-SN74AUC1G125YEARR,-296-15425-1,-296-15425-1R
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259762-SN74AUC1G125YEAR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G125YEAR CAD Model

Description

Product Overview: SN74AUC1G125YEAR

The SN74AUC1G125YEAR from Texas Instruments is a high-performance, single-bit bus buffer gate with 3-state output, belonging to the advanced ultra-low-voltage CMOS (AUC) logic family. This device is designed to operate with a power supply range of 0.8V to 2.7V, making it ideal for battery-operated and portable applications where power efficiency is crucial.

Featuring a single line driver with a 3-state output, the SN74AUC1G125YEAR allows for the isolation of bus lines during power-down or during instances when no data transmission is needed, thus helping to reduce power consumption and prevent data corruption. The device's output is disabled when the output-enable (OE) input is high, and it operates at a high speed with a typical tpd (propagation delay time) of 2.9 ns at 2.3V.

Key Features:

  • Low Power Consumption: The SN74AUC1G125YEAR is optimized for low-voltage operation, consuming minimal power and thus extending battery life in portable devices.
  • High-Speed Operation: With fast propagation delays, this device is suitable for high-speed data transmission, ensuring quick and reliable communication between components.
  • 3-State Output: The inclusion of a 3-state output enables the bus line to be in a high-impedance state, effectively isolating it when not in use or when multiple devices are sharing the same bus.
  • Compact Footprint: Housed in a compact SOT (small outline transistor) package, this buffer gate is designed for space-constrained applications.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for industrial and automotive applications that require robust performance.

With its advanced design and low-power consumption, the SN74AUC1G125YEAR is a versatile component that can be used in a variety of digital applications. These include mobile phones, PDAs, laptops, and other portable devices where efficient power usage and small package size are of paramount importance. Additionally, this buffer gate is well-suited for interfacing with high-speed ADCs, DACs, and other peripherals requiring a high-impedance bus line.

Overall, the SN74AUC1G125YEAR from Texas Instruments is a highly reliable and efficient solution for modern electronic designs that demand minimal power draw without compromising on speed and performance.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4854 $50.9670
255+ $0.3983 $101.5665
390+ $0.3859 $150.5010
540+ $0.3734 $201.6360
695+ $0.3610 $250.8950
930+ $0.3236 $300.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess