EN
  • EN
  • DE

SN74AUC1G80YZPR

Part No SN74AUC1G80YZPR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 5DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Flip Flop Element D-Type Bit Positive Edge 5-XFBGA, DSBGA
Manufacturer Texas Instruments
Series 74AUC
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 5-XFBGA, DSBGA
Case / Package 5-DSBGA (1.4x0.9)
Family Name 74AUC1G80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-15890-1-ND, -296-15890-1, 296-15890-2-ND, 296-SN74AUC1G80YZPRCT, 296-SN74AUC1G80YZPRTR, 296-15890-2, 296-SN74AUC1G80YZPRDKR, 296-15890-1, -296-15890-1-ND, -SN74AUC1G80YZPR-NDR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896503-SN74AUC1G80YZPR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G80YZPR CAD Model

Description

Product Overview: SN74AUC1G80YZPR by Texas Instruments

The SN74AUC1G80YZPR is a high-performance, single positive-edge-triggered D-type flip-flop integrated circuit (IC) designed and manufactured by the renowned Texas Instruments. This advanced logic chip is part of the AUC family, which is known for its ultra-low-voltage operation and high-speed interface technology. The SN74AUC1G80YZPR is designed to operate on a power supply range of 0.8 V to 2.7 V, making it particularly suitable for portable and battery-powered applications where power efficiency is crucial.

The device features a maximum clock frequency of 175 MHz, which allows for rapid data transfer and processing, making it an ideal choice for high-speed computing and telecommunications systems. It is characterized by reduced power consumption and minimal propagation delay, which is essential for maintaining the integrity of high-speed signals.

One of the key attributes of the SN74AUC1G80YZPR is its small footprint. Housed in a compact DSBGA package, it occupies minimal space on a printed circuit board (PCB), thereby enabling designers to achieve high-density board layouts. This is particularly advantageous in applications where board space is at a premium.

The flip-flop has a single data input (D), a single clock input (C), and a clear input (CLR). The clear input allows for the synchronous reset of the flip-flop, which can be used to initialize or reset the state of the device as required by the system's logic. The output (Q) provides the current state of the flip-flop, which changes on the rising edge of the clock signal, provided the clear input is not asserted.

Texas Instruments' commitment to quality ensures that the SN74AUC1G80YZPR meets stringent industry standards for performance and reliability. Its operating temperature range of -40°C to 85°C guarantees functionality across a wide range of environmental conditions, which is essential for industrial and automotive applications.

In summary, the SN74AUC1G80YZPR is a state-of-the-art flip-flop IC that offers designers a blend of speed, power efficiency, and compact design, making it an excellent choice for a myriad of digital applications where space and power are limited.

You May Also Be Interested in

STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5542 $52.6490
220+ $0.4548 $100.0560
345+ $0.4406 $152.0070
470+ $0.4264 $200.4080
610+ $0.4121 $251.3810
815+ $0.3695 $301.1425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,836 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess