EN
  • EN
  • DE

SN74AUC1G86DBVR

Part No SN74AUC1G86DBVR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE 2-INPUT EXCLUSIVE OR GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AUC
Packaging Reel - TR
Logic Type XOR (Exclusive OR)
Number of Circuits 1
Number of Inputs 2
Operating Supply Voltage 0.8 V ~ 2.7 V
Maximum Quiescent Current 10μA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0 V ~ 0.7 V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 2ns @ 2.5V, 30pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package SOT-23-5
Package SC-74A, SOT-753
Win Source Part Number 1254044-SN74AUC1G86DBVR
Manufacturer Homepage www.ti.com
Family Name SN74AUC1G86
Introduction Date September 01, 2003
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G86DBVR CAD Model

Description

Product Overview: SN74AUC1G86DBVR

The SN74AUC1G86DBVR is a high-speed, single 2-input exclusive-OR gate designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the advanced ultra-low-voltage CMOS (AUC) logic family, which is optimized for mobile and battery-powered applications due to its low power consumption and small footprint.

The device operates on a supply voltage range of 0.8V to 2.7V, making it an ideal choice for low-voltage operations that require minimal power draw. The SN74AUC1G86DBVR is designed to support data rates up to 230 Mbps, providing fast and reliable performance for high-speed digital signal processing.

Key Features

  • Logic Type: Exclusive-OR (XOR) Gate
  • Logic Family: AUC
  • Number of Circuits: Single 2-Input
  • Supply Voltage Range: 0.8V to 2.7V
  • Data Rate: Up to 230 Mbps
  • Output Type: Standard
  • Mounting Type: Surface Mount
  • Package / Case: SOT-23-5
  • Operating Temperature: -40°C to +85°C

The SN74AUC1G86DBVR is packaged in a space-saving SOT-23-5, which is suitable for high-density circuit board designs. The device's inputs are tolerant to 3.6V, allowing interfacing with higher voltage logic levels without the need for additional level shifters. Additionally, the chip features Ioff support, which ensures that no excessive current is drawn when the device is powered down.

Its robust design includes latch-up performance that exceeds 100 mA per JESD 78, Class II, and ESD protection exceeding JESD 22, ensuring the device's reliability and longevity in demanding environments. The SN74AUC1G86DBVR is a perfect choice for designers looking for a high-performance XOR gate that balances speed, power efficiency, and compactness.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1991 $50.7705
615+ $0.1634 $100.4910
950+ $0.1583 $150.3850
1,310+ $0.1532 $200.6920
1,690+ $0.1481 $250.2890
2,265+ $0.1327 $300.5655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,685 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess