EN
  • EN
  • DE

SN74AUC2G07YZPR

Part No SN74AUC2G07YZPR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 2.7V 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 896505-SN74AUC2G07YZPR
HTSUS 8542.39.0001
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 1 (Unlimited)
Standard Package 3,000 pcs
Base Product Number 74AUC2G07
Supplier Device Package 6-DSBGA
Package / Case 6-XFBGA, DSBGA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Voltage - Supply 0.8V ~ 2.7V
Current - Output High, Low -, 9mA
Output Type Open Drain
Number of Bits per Element 1
Number of Elements 2
Logic Type Buffer, Non-Inverting
Product Status Active
Package Tape & Reel
Series 74AUC
Mfr Texas Instruments
Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G07YZPR CAD Model

Description

Overview of SN74AUC2G07YZPR from Texas Instruments

The SN74AUC2G07YZPR is a high-performance, dual non-inverting buffer/driver with open-drain outputs, designed and manufactured by Texas Instruments. This integrated circuit is part of the advanced ultra-low-voltage CMOS (AUC) family, specifically engineered to operate in the extremely low voltage range of 0.8V to 2.5V. This makes the SN74AUC2G07YZPR an ideal choice for portable and battery-powered applications where power efficiency is a critical concern.

With its open-drain outputs, the SN74AUC2G07YZPR can be used in a variety of applications, including wired-OR logic configurations and interfacing with different voltage levels within a system. This flexibility is particularly useful in multi-voltage systems and for creating logic level shifts without the need for additional components.

Key Features of SN74AUC2G07YZPR

  • Low Power Consumption: The device's ultra-low voltage operation helps to reduce overall power consumption, making it suitable for power-sensitive designs.
  • High-Speed Operation: Despite its low power usage, the SN74AUC2G07YZPR does not compromise on speed, providing high-speed performance that is essential for modern digital applications.
  • Open-Drain Outputs: This feature allows for easy interfacing with other logic levels or creating wired-OR logic configurations.
  • Optimized Design: The SN74AUC2G07YZPR is optimized for 1.8V operation, which is a common voltage level for many of today's digital systems.

Applications

The SN74AUC2G07YZPR is versatile and can be used in a wide range of applications, such as:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Portable Media Players
  • Notebook Computers
  • Logic Level Translation
  • Power Management

Its small package size, combined with its low power consumption and high-speed operation, make the SN74AUC2G07YZPR a suitable component for space-constrained and power-critical designs. Texas Instruments' commitment to quality ensures that this product meets the high standards required for use in commercial, industrial, and even some automotive applications, where reliable performance is non-negotiable.

For designers looking for a high-performance buffer/driver with open-drain outputs, the SN74AUC2G07YZPR offers a compelling solution that balances power efficiency with the high-speed operation required by today's electronic devices.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6684 $50.1300
185+ $0.5485 $101.4725
285+ $0.5313 $151.4205
390+ $0.5142 $200.5380
505+ $0.4971 $251.0355
675+ $0.4456 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess