EN
  • EN
  • DE

SN74AUC2G241YEPR

Part No SN74AUC2G241YEPR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 2.7V 8DSBGA / Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-DSBGA (1.9x0.9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFBGA, DSBGA
Supplier Device Package 8-DSBGA (1.9x0.9)
Base Product Number SN74AUC2
Other Names 296-16803-2R,296-16803-1,296-16803-2,-SN74AUC2G241YEPRR,2156-SN74AUC2G241YEPR-TITR,296-16803-1R,TEXTISSN74AUC2G241YEPR,-296-16803-1,-296-16803-1,-296-16803-1R
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259758-SN74AUC2G241YEPR
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G241YEPR CAD Model

Description

Product Overview: SN74AUC2G241YEPR from Texas Instruments

The SN74AUC2G241YEPR is a high-performance, dual-bit, single-pole, dual-throw (SPDT) bus switch from Texas Instruments, designed with the advanced user in mind. This integrated circuit is part of the AUC family, which is known for its ultra-low voltage operation and high-speed interfacing. It is particularly suitable for applications that require the efficient routing of digital signals while maintaining signal integrity at high speeds.

Key Features

  • Operating Range: The device features a wide operating VCC range of 0.8V to 2.7V, making it versatile for various low-voltage applications.
  • High Speed: With its fast switching speeds, the SN74AUC2G241YEPR is capable of handling data rates up to 250 Mbps, ensuring minimal propagation delay in high-speed data paths.
  • Low Power Consumption: The device is optimized for low-power operation, which is crucial for battery-powered and energy-sensitive applications.
  • Ioff Support: It offers Ioff circuitry which disables the outputs, preventing damaging current backflow through the device when it is powered down.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided, with the device being able to withstand ESD events up to ±8 kV on the Human Body Model.

Applications

The versatility of the SN74AUC2G241YEPR makes it suitable for a wide range of applications, including:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Notebook and Desktop Computers
  • Portable Media Players
  • High-Speed Data Path Control

Package and Quality

The SN74AUC2G241YEPR is offered in a DSBGA (YEP) package, which is highly compact and suitable for space-constrained applications. It is RoHS compliant and follows the industry standards for quality and reliability, ensuring long-term performance in a variety of settings.

For designers and engineers seeking a reliable, high-speed bus switch for their next project, the SN74AUC2G241YEPR from Texas Instruments is an excellent choice that delivers both performance and efficiency.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8204 $53.3260
150+ $0.6732 $100.9800
230+ $0.6522 $150.0060
320+ $0.6311 $201.9520
410+ $0.6101 $250.1410
550+ $0.5470 $300.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,780 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess