Product Overview: SN74AUP1G00DBVR - Texas Instruments
The SN74AUP1G00DBVR is a high-performance, low-power single 2-input positive-NAND gate designed by Texas Instruments, a leader in semiconductor solutions. This advanced ultra-low-power integrated circuit (IC) is part of the AUP family, which stands for Advanced Ultra-low Power. It is specifically engineered to operate with a very low supply voltage range of 0.8 V to 3.6 V, making it an ideal choice for battery-operated and portable applications where power efficiency is critical.
Constructed using Texas Instruments' proprietary process technology, the SN74AUP1G00DBVR achieves outstanding power consumption characteristics without sacrificing speed. Its low static power consumption is complemented by a fast propagation delay, ensuring efficient operation even at low voltages. This combination of features allows designers to create systems that are both energy-efficient and responsive.
The device is housed in a compact SOT-23-5 package, which is suitable for space-constrained applications. The SN74AUP1G00DBVR also features Schmitt-trigger inputs, which provide hysteresis to enhance noise immunity and allow for slow input transition rates, making the device more robust in environments with electrical noise.
Key features of the SN74AUP1G00DBVR include:
- Low static power consumption: ICC is less than or equal to 0.9 µA at 3.6 V.
- Wide operating voltage range of 0.8 V to 3.6 V.
- Low input capacitance: Ci is typically 1.5 pF.
- Fast propagation delay (tpd): Typically 3.7 ns at 3.3 V.
- ESD protection exceeds JESD 22, ensuring device robustness.
- Latch-up performance exceeds 100 mA per JESD 78, Class II.
With its ultra-low power consumption and high-speed operation, the SN74AUP1G00DBVR is suitable for a wide range of applications, including mobile phones, PDAs, portable media players, and other handheld devices. Its robust design also makes it a reliable component for industrial controls, medical equipment, and any application where power efficiency and reliability are paramount.
For designers and engineers looking for a NAND gate solution that balances power efficiency with high performance, the SN74AUP1G00DBVR from Texas Instruments is an excellent choice.