EN
  • EN
  • DE

SN74AUP1G02DBVR

Part No SN74AUP1G02DBVR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description LOW-POWER SINGLE 2-INPUT POSITIVE-NOR GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AUP
Packaging Reel - TR
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Operating Supply Voltage 0.8 V ~ 3.6 V
Maximum Quiescent Current 0.5μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7 V ~ 0.9 V
Logic Level - High 1.6 V ~ 2 V
Max Propagation Delay @ V, Max CL 6.4ns @ 3.3V, 30pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package SOT-23-5
Package SC-74A, SOT-753
RoHS State Request Verification
Win Source Part Number 1254066-SN74AUP1G02DBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AUP1G02
Introduction Date September 01, 2003
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G02DBVR CAD Model

Description

The SN74AUP1G02DBVR is a high-performance, single 2-input positive-NOR gate designed by Texas Instruments, a leader in semiconductor innovation. This logic gate is part of Texas Instruments' advanced ultra-low-power (AUP) family, which is engineered to provide optimal performance in power-sensitive applications. The SN74AUP1G02DBVR is particularly suitable for handheld and battery-powered devices where power conservation is a critical factor.

With its tiny SOT-23 package, the SN74AUP1G02DBVR is perfect for space-constrained applications. Despite its small size, this device does not compromise on performance. It operates over a wide voltage range of 0.8V to 3.6V, which allows for compatibility with a variety of logic levels and provides designers with the flexibility to use it in various system voltage environments.

The SN74AUP1G02DBVR is also characterized by its low static and dynamic power consumption. The low on-state resistance of the device ensures minimal power loss when the device is active, while the advanced design of the AUP family allows for a significant reduction in power consumption when the device is in standby mode.

Other features of the SN74AUP1G02DBVR include Schmitt-trigger inputs that offer enhanced noise immunity and facilitate slow input transition. This makes the device more reliable in environments where noise is a concern. Additionally, the device supports partial-power-down mode operation, which allows the input to be at a lower voltage level than the supply voltage without causing excessive current draw. This feature is particularly useful in battery-powered applications, as it helps to extend battery life.

For design engineers looking for a NOR gate that offers both high performance and ultra-low power consumption, the SN74AUP1G02DBVR from Texas Instruments is an excellent choice. Its small footprint, wide operating voltage range, and advanced power-saving features make it a versatile component for a broad range of applications, from portable devices to energy-efficient logic circuitry.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1484
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2439 $51.2190
500+ $0.2002 $100.1000
775+ $0.1939 $150.2725
1,070+ $0.1877 $200.8390
1,380+ $0.1814 $250.3320
1,850+ $0.1626 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,970 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess