EN
  • EN
  • DE

SN74AUP1G06DSF2

Part No SN74AUP1G06DSF2
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 1CH 1-INP 6SON  /  Inverter IC 1 Channel Open Drain 6-SON (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Open Drain
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low -, 4mA
Logic Level - Low 0.1V ~ 0.45V
Logic Level - High 0V ~ 3.6V
Max Propagation Delay @ V, Max CL 10.5ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 6-SON (1x1)
Package / Case 6-XFDFN
Base Product Number 74AUP1G06
Other Names 296-49879-6,SN74AUP1G06DSF2,296-49879-1,296-49879-2
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257921-SN74AUP1G06DSF2
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G06DSF2 CAD Model

Description

Overview of SN74AUP1G06DSF2

The SN74AUP1G06DSF2 is a high-performance, single inverter gate designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's advanced ultra-low-power (AUP) series, which is optimized for low-voltage and low-power operation, making it an ideal choice for energy-sensitive applications.

Key Features

  • Low Power Consumption: The AUP technology allows for a significant reduction in power consumption, which is critical for battery-operated devices.
  • Operating Voltage Range: This inverter gate operates within a voltage range of 0.8V to 3.6V, providing design flexibility for various applications.
  • High Drive Strength: Despite its low-power design, the SN74AUP1G06DSF2 offers robust drive strength, ensuring reliable performance in driving capacitive loads.
  • ESD Protection: The device includes integrated electrostatic discharge (ESD) protection circuitry, safeguarding it against the damaging effects of static electricity.
  • Compact Packaging: Housed in a small form factor, the device is available in a variety of package types, including the space-saving DSBGA package, which is suitable for compact PCB layouts.

Applications

The SN74AUP1G06DSF2 is versatile and can be used in a wide range of electronic circuits. Its applications include, but are not limited to:

  • Mobile phones and portable devices, where power efficiency is paramount.
  • Wearable technology, where space and power constraints are critical design considerations.
  • Energy-harvesting systems, which require components with minimal power draw.
  • Logic level translation, due to its wide operating voltage range.

Quality and Reliability

TI is known for its commitment to quality and reliability, and the SN74AUP1G06DSF2 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected of TI products. Engineers can integrate this component into their designs with confidence, knowing that it is backed by TI's reputation for excellence.

You May Also Be Interested in

ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess