EN
  • EN
  • DE
  • IT

SN74AUP1G126YFPR

Part No SN74AUP1G126YFPR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 6DSBGA  /  Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number 74AUP1G126
Other Names -296-36969-1,-296-36969-1,296-36969-1,SN74AUP1G126YFPR,-SN74AUP1G126YFPR,296-36969-2,TEXTISSN74AUP1G126YFPR,2156-SN74AUP1G126YFPR,296-36969-6
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259731-SN74AUP1G126YFPR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G126YFPR CAD Model

Description

Product Overview: SN74AUP1G126YFPR

The SN74AUP1G126YFPR is a cutting-edge single-line driver from Texas Instruments, designed to deliver high performance in a compact package. This device belongs to the advanced ultra-low-power (AUP) series, which is engineered to offer a perfect balance between power consumption and speed, making it an ideal choice for battery-operated and power-sensitive applications.

Key Features

  • Low Static Power Consumption: The device boasts an ultra-low static power consumption, which significantly extends battery life in portable applications.
  • High-Speed Operation: Despite its low power design, the SN74AUP1G126YFPR is capable of operating at high speeds, with a typical propagation delay of only 3.7 ns.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages from 0.8V to 3.6V, providing design flexibility for various system voltage requirements.
  • Low Dynamic Power Consumption: Dynamic power consumption is minimized due to low input capacitance and on-state resistance, making it suitable for high-speed data transmission while maintaining power efficiency.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.

Applications

The versatility of the SN74AUP1G126YFPR allows it to be utilized in a wide array of applications. These include:

  • Smartphones and Tablets
  • Portable and Wearable Electronics
  • Medical Devices
  • IoT Devices
  • Energy Management Systems

Packaging and Quality

The SN74AUP1G126YFPR comes in a space-saving DSBGA package, providing a compact solution for PCB space constraints. It is also provided in tape and reel packaging, which facilitates efficient assembly during the manufacturing process. Texas Instruments maintains a rigorous quality control process, ensuring that each component meets the highest industry standards for performance and reliability.

Conclusion

With its low-power consumption, high-speed operation, and robust protection features, the SN74AUP1G126YFPR from Texas Instruments stands out as an exceptional single-line driver for modern electronic designs. Its suitability for a wide range of applications and the assurance of Texas Instruments' quality make it a reliable and efficient choice for designers and engineers.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4019 $50.2375
305+ $0.3298 $100.5890
470+ $0.3195 $150.1650
650+ $0.3092 $200.9800
840+ $0.2989 $251.0760
1,120+ $0.2680 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,854 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess