EN
  • EN
  • DE

SN74AUP1G57DRLRG4

Part No SN74AUP1G57DRLRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description LOW-POWER CONFIGURABLE MULTIPLE-FUNCTION GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AUP
Packaging Reel - TR
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input Yes
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Operating Supply Voltage 0.8 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-563, SOT-666
Manufacturer Package 6-SOT
Win Source Part Number 1254088-SN74AUP1G57DRLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74AUP1G57
Introduction Date May 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G57DRLRG4 CAD Model

Description

SN74AUP1G57DRLRG4: Low-Power Configurable Multiple Function Gate by Texas Instruments

The SN74AUP1G57DRLRG4 is a versatile and energy-efficient configurable multiple function gate designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced logic gate is part of TI's AUP (Advanced Ultra-Low Power) family and is optimized for low-voltage and low-power operations, making it an ideal component for modern, battery-operated, and power-sensitive applications.

This innovative device can be configured to perform one of six different logic functions: AND, OR, NAND, NOR, XOR (exclusive OR), XNOR (exclusive NOR), and an additional inverter function. This level of flexibility allows designers to reduce board space and component count by replacing multiple traditional gates with a single SN74AUP1G57DRLRG4 chip.

The SN74AUP1G57DRLRG4 operates over a wide supply voltage range from 0.8V to 3.6V, which provides compatibility with a variety of logic levels and enables interfacing with both low-voltage and standard-voltage circuits. This makes it particularly useful in mixed-voltage systems and in interfacing with microcontrollers and other digital systems that operate at different voltage levels.

The device comes in a compact SOT-5X3 package, which is not only space-saving but also beneficial for portable and compact design requirements. With its low static and dynamic power consumption, the SN74AUP1G57DRLRG4 contributes to the extended battery life of portable devices and reduces power loss in standby and active modes.

Moreover, the SN74AUP1G57DRLRG4 features Schmitt-trigger inputs, which enhance the noise immunity and allow for slow input transition signals, making it more reliable in noisy environments or when dealing with signals that are not strictly digital.

Applications for this multi-function gate include, but are not limited to, smartphones, tablets, personal electronics, medical devices, and any other application where power efficiency and saving PCB space are critical design considerations. With its robust design and configurable functionality, the SN74AUP1G57DRLRG4 by Texas Instruments is a smart choice for designers looking to optimize their digital logic implementations.

You May Also Be Interested in

ON Semiconductor
3.3V / 5V ECL 2-Input Differential AND/NAND
Lowest to $8.2655
NXP / Nexperia
Quint 2-4-4-4-5 Input OR-AND Gate
Need more? Email Us
ON Semiconductor
Differential 2-Input XOR/XNOR
Lowest to $9.7759
Micrel
2-INPUT XOR/XNOR
Need more? Email Us
NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.2003
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8-SOIC
Lowest to $6.2578
Texas Instruments
LOW-POWER CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.7296
NXP / Nexperia
Universal Priority Encoder
Need more? Email Us
Analog Devices Inc.
CMOS 4/8 Channel Analog Multiplexers
Lowest to $70.4469

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3583 $50.1620
345+ $0.2940 $101.4300
530+ $0.2849 $150.9970
730+ $0.2757 $201.2610
940+ $0.2665 $250.5100
1,260+ $0.2389 $301.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,750 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess