EN
  • EN
  • DE

SN74AUP1G74YFPR

Part No SN74AUP1G74YFPR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8DSBGA / Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 100MHz
Max Propagation Delay at V, Max CL 7ns at 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 0.8V ~ 3.6V
Current - Quiescent (Iq) 500nA
Input Capacitance 1.5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-XFBGA, DSBGA
Part Number Series 74AUP1G74
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804755-SN74AUP1G74YFPR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G74YFPR CAD Model

Description

The SN74AUP1G74YFPR from Texas Instruments is a highly efficient, single positive-edge-triggered D-type flip-flop that operates from a very low voltage supply. It is a significant component in modern digital electronics, offering a compact and power-saving solution for a variety of applications such as data storage, data transfer, and signal processing.

Key Features:

  • Low Power Consumption: This device is part of the ultra-low power AUP family, consuming significantly less power compared to standard logic ICs, making it ideal for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: The SN74AUP1G74YFPR operates over a broad voltage range of 0.8 V to 3.6 V, providing versatility in different system voltage levels and ensuring compatibility with both low-voltage and standard systems.
  • High-Speed Operation: Despite its low power consumption, it does not compromise on speed, offering typical tpd of 3.5 ns at 3.3 V, making it suitable for high-speed applications.
  • Edge-Triggered Design: The positive-edge-triggered design ensures that the flip-flop captures the input data only at the rising edge of the clock signal, which is crucial for timing precision in digital circuits.
  • Single D-Type Flip-Flop: The compact single flip-flop design allows for precise control of data with a clear (CLR) and preset (PRE) capability for direct setting or clearing of the output.
  • Robustness: It is characterized for operation from -40°C to 85°C, providing reliable performance across a wide range of environmental conditions.

Applications:

The SN74AUP1G74YFPR is suitable for a wide array of applications, including:

  • Portable and battery-powered electronics
  • Smartphones and wearable technology
  • Data communication systems
  • Embedded processors and microcontroller systems
  • Healthcare and medical equipment

With its combination of low power consumption, high-speed operation, and wide voltage range, the SN74AUP1G74YFPR is a versatile choice for designers seeking to optimize their digital systems for both power efficiency and performance.

You May Also Be Interested in

Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3524 $51.0980
350+ $0.2892 $101.2200
540+ $0.2801 $151.2540
740+ $0.2711 $200.6140
955+ $0.2621 $250.3055
1,280+ $0.2349 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,975 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess