EN
  • EN
  • DE

SN74AUP2G241YFPR

Part No SN74AUP2G241YFPR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 8DSBGA  /  Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFBGA, DSBGA
Supplier Device Package 8-DSBGA
Base Product Number 74AUP2G241
Other Names -296-25872-1,-SN74AUP2G241YFPRR,TEXTISSN74AUP2G241YFPR,296-25872-1,296-25872-2,296-25872-6,2156-SN74AUP2G241YFPR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259722-SN74AUP2G241YFPR
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G241YFPR CAD Model

Description

Product Overview: SN74AUP2G241YFPR from Texas Instruments

The SN74AUP2G241YFPR is a high-performance, dual-bit, single-pole/double-throw (SPDT) bus switch from Texas Instruments, a leader in semiconductor design and manufacturing. This switch is part of the advanced ultra-low power (AUP) series, which is designed to operate with a very low input and output leakage, making it an excellent choice for power-sensitive applications.

Engineered with a 0.8-V to 3.6-V V<sub>CC operating range, the SN74AUP2G241YFPR is optimized for low-voltage operation, ensuring compatibility with modern low-voltage microprocessors and microcontrollers. Its low-power consumption is further complemented by a very low static power consumption of less than 0.9 µA, minimizing the impact on battery life in portable devices.

The switch's high-speed switching characteristics (with t<sub>pd of 3.5 ns at 3.3 V) make it suitable for high-frequency signal switching, which is essential for data communication applications. Additionally, the SN74AUP2G241YFPR features a break-before-make switching mechanism, which prevents signal overlap and ensures clean, glitch-free signal routing.

Packaged in a compact 8-pin DSBGA package (YFP), the SN74AUP2G241YFPR is designed for space-constrained applications, providing high functionality while occupying minimal board space. The small footprint and low profile of the DSBGA package make it an ideal choice for handheld devices, wearables, and other portable electronics where size is a critical factor.

The SN74AUP2G241YFPR also boasts robust ESD protection, with integrated diodes to protect against electrostatic discharge events, thereby enhancing the durability and reliability of the end product. Its wide operating temperature range of -40°C to 85°C allows for deployment in various environmental conditions, ensuring consistent performance across diverse applications.

In summary, the SN74AUP2G241YFPR from Texas Instruments is a versatile and efficient solution for designers looking to implement a high-speed, low-power bus switch in their systems. Its advanced features and compact packaging make it an attractive option for a wide range of electronic applications, including mobile devices, computing, and networking equipment.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1188
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess