EN
  • EN
  • DE

SN74AUP2G34YFPR

Part No SN74AUP2G34YFPR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 6DSBGA  /  Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number 74AUP2G34
Other Names 296-25210-6,TEXTISSN74AUP2G34YFPR,-296-25210-1,-SN74AUP2G34YFPRR,296-25210-2,296-25210-1,2156-SN74AUP2G34YFPR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259725-SN74AUP2G34YFPR
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G34YFPR CAD Model

Description

The SN74AUP2G34YFPR from Texas Instruments is a high-performance, dual unbuffered inverter with Schmitt-trigger inputs. This integrated circuit is designed for 0.8-V to 3.6-V V<sub>CC operation. The SN74AUP2G34YFPR belongs to the ultra-low-power family of logic gates, which makes it ideal for use in power-sensitive applications.

Key Features

  • Low Power Consumption: With ultra-low static power consumption and nanoFree™ package technology, the SN74AUP2G34YFPR is optimized for battery-powered and power-conscious designs.
  • High Performance: It offers a low input capacitance, typically 0.9 pF, and a low I<sub>CC of 0.9 µA maximum, which contributes to its high-speed operation and reduced power consumption.
  • Schmitt-trigger Inputs: The Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, which is beneficial for applications that may encounter noisy signals.
  • Wide Operating Voltage Range: It can function within a broad V<sub>CC operating range from 0.8 V to 3.6 V, making it versatile for interfacing with various logic levels in a system.
  • ESD Protection: The device includes on-chip ESD protection circuits, which help to prevent damage from electrostatic discharges, ensuring reliability and longevity in the field.
  • Compact Packaging: Available in a small-footprint 8-pin DSBGA package (YFP), the SN74AUP2G34YFPR is suitable for space-constrained applications.

Applications

The SN74AUP2G34YFPR is an excellent choice for a broad range of applications, including but not limited to:

  • Smartphones and tablets
  • Portable and wearable electronics
  • Medical devices
  • Energy-harvesting systems
  • IoT devices

With its combination of low power consumption, high tolerance to input variations, and compact form factor, the SN74AUP2G34YFPR from Texas Instruments is an essential component for designers looking to create efficient and reliable electronic systems.

You May Also Be Interested in

SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
50uA [email protected],50pF SOIC-24 Buffers, Drivers, Receivers, Transceivers
Lowest to $2.6195
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4744 $52.1840
260+ $0.3893 $101.2180
400+ $0.3771 $150.8400
550+ $0.3649 $200.6950
710+ $0.3528 $250.4880
950+ $0.3163 $300.4850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,410 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess