EN
  • EN
  • DE

MC74VHC373DWR2G

Part No MC74VHC373DWR2G
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description Octal D-Type Latch with 3-State Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74VHC
Packaging Reel - TR
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 2 V ~ 5.5 V
Independent Circuits 1
Delay Time - Propagation 4.9ns
Current - Output High, Low 8mA, 8mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1219964-MC74VHC373DWR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC74VHC373
Introduction Date July 17, 1997
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MC74VHC373DWR2G CAD Model

Description

Product Overview: MC74VHC373DWR2G by ON Semiconductor

The MC74VHC373DWR2G is a high-performance, octal transparent latch integrated circuit from ON Semiconductor, renowned for its reliability and versatility. Designed to operate at 2.0V to 5.5V, this device is part of the VHC family, which is characterized by low power consumption and high noise immunity equivalent to that of the HC family, but with the speed of the HCT family.

Key Features

  • Voltage Range: The MC74VHC373DWR2G is designed for a wide operating voltage range from 2.0V to 5.5V, making it suitable for various applications including battery-operated devices.
  • High-Speed Operation: This device is capable of high-speed operation, ensuring quick response times and efficient performance in critical applications.
  • Low Power Consumption: It features low power dissipation with a typical ICCL of 2 µA at 25°C, contributing to energy efficiency in electronic systems.
  • High Noise Immunity: The latch boasts a noise immunity consistent with the VHC logic family, providing stable operation in electrically noisy environments.
  • Pin and Function Compatibility: The MC74VHC373DWR2G is pin and function compatible with the HC373 and HCT373, allowing for easy integration or replacement in existing designs.
  • Latch-Up Performance: It exceeds 300 mA per JESD 17, ensuring robustness against latch-up phenomena.

Applications

The device's versatility makes it suitable for a wide range of applications, including:

  • Memory address latching
  • Data storage and retrieval systems
  • Bus interface and buffer applications
  • Communication systems
  • Computers and computer peripherals

Product Specifications

The MC74VHC373DWR2G is offered in a wide body SOIC-20 package, ensuring compatibility with surface mount technology (SMT) manufacturing processes. The device's dimensions and pin configurations conform to industry standards, facilitating easy integration into a variety of electronic assemblies.

ON Semiconductor's commitment to quality and performance is evident in the MC74VHC373DWR2G, making it an excellent choice for designers seeking a reliable and efficient octal transparent latch solution.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess