EN
  • EN
  • DE

SN74AUP3G06DQER

Part No SN74AUP3G06DQER
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 3CH 3-INP 8X2SON  /  Inverter IC 3 Channel Open Drain 8-X2SON (1.4x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Inverter
Number of Circuits 3
Number of Inputs 3
Features Open Drain
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low -, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 10.5ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 8-X2SON (1.4x1)
Package / Case 8-XFDFN
Base Product Number 74AUP3G06
Other Names 296-25622-2,TEXTISSN74AUP3G06DQER,296-25622-1,296-25622-6,2156-SN74AUP3G06DQER,-296-25622-1,-SN74AUP3G06DQERR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257910-SN74AUP3G06DQER
Ultra Librarian 3D Model Ultra Librarian SN74AUP3G06DQER CAD Model

Description

The SN74AUP3G06DQER from Texas Instruments is a high-performance, triple inverter gate integrated circuit designed for applications requiring ultra-low power consumption and high-speed operation. This device is part of Texas Instruments' Advanced Ultra-low Power (AUP) logic family, which is optimized for low-voltage operation while maintaining fast switching speeds.

Key Features:

  • Triple Inverter Gate: This IC contains three independent inverter gates, providing design flexibility for a variety of logic inversion tasks.
  • Ultra-Low Power Consumption: With its advanced design, the SN74AUP3G06DQER is engineered to have a very low dynamic and static power consumption, making it ideal for battery-powered and power-sensitive applications.
  • Low Voltage Operation: The device supports a wide operating voltage range from 0.8V to 3.6V, enabling it to function in systems with various power supply levels.
  • High-Speed Performance: Despite its low power design, the SN74AUP3G06DQER does not compromise on speed, delivering fast switching capabilities that are essential for high-speed data processing and communication systems.
  • Robust ESD Protection: It includes built-in electrostatic discharge (ESD) protection circuits, which enhance the durability and longevity of the device in harsh electrical environments.
  • Space-Saving Package: The device comes in a compact 14-pin DQFN (Dual Quad Flat No-leads) package, which is suitable for space-constrained applications.

Applications:

The SN74AUP3G06DQER is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile phones and portable electronics
  • Wearable technology
  • Energy-efficient and low-power devices
  • Medical devices and healthcare equipment
  • Industrial control systems

With its combination of low power consumption, high-speed operation, and small form factor, the SN74AUP3G06DQER from Texas Instruments is a suitable choice for designers looking to optimize their systems for energy efficiency without sacrificing performance.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2007 $50.1750
610+ $0.1647 $100.4670
940+ $0.1596 $150.0240
1,300+ $0.1544 $200.7200
1,675+ $0.1493 $250.0775
2,245+ $0.1338 $300.3810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,080 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess