EN
  • EN
  • DE

SN74LVC861ADWRE4

Part No SN74LVC861ADWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24SOIC  /  Transceiver, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 10
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74LVC86
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259364-SN74LVC861ADWRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC861ADWRE4 CAD Model

Description

Product Overview: SN74LVC861ADWRE4

The SN74LVC861ADWRE4 is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of modern digital systems. This versatile device is part of the LVC family, known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Logic Type: 10-bit Bus Transceiver with 3-state outputs
  • Voltage Range: Operates from 2.7 V to 3.6 V, making it suitable for low-voltage applications and ensuring compatibility with other logic levels.
  • I/O Capability: Can drive up to 24 mA at the outputs, providing excellent signal integrity.
  • Speed: Fast propagation delays and output transition times, ensuring high-speed operation for critical applications.
  • Power Dissipation: Low power consumption, which is a key attribute for power-sensitive designs.
  • Package: Housed in a 24-pin SOIC package, it is compact and suitable for surface-mount technology (SMT).

Applications

The SN74LVC861ADWRE4 is designed for a wide range of applications, including:

  • Bus interface or signal buffering in microprocessor or microcontroller based systems
  • Data communication and telecommunication systems
  • Portable electronics where power efficiency is crucial
  • Logic level translation in mixed-voltage environments

Product Advantages

This IC provides a robust solution for digital designers, with features such as:

  • Compatibility: 5V tolerant inputs allow for interface with higher voltage logic without damage.
  • Flexibility: Independent direction control for each 4-bit section, providing flexibility in bidirectional data flow.
  • Quality: Texas Instruments' commitment to quality and reliability ensures that the SN74LVC861ADWRE4 performs consistently across various conditions.

In summary, the SN74LVC861ADWRE4 from Texas Instruments is an essential component for any designer looking to create reliable, high-speed digital interfaces. Its low-voltage operation, high drive capability, and flexible I/O options make it a versatile choice for a multitude of electronic applications.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
ON Semiconductor
50uA [email protected],50pF SOIC-24 Buffers, Drivers, Receivers, Transceivers
Lowest to $2.6195
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess