EN
  • EN
  • DE

SN74AVC2T244EVM

Part No SN74AVC2T244EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Series 74AVC
Package Box
Type Interface
Function Logic-Level Translator
Embedded No
Utilized IC / Part SN74AVC2T244
Primary Attributes 2 Channel Bi-Directional
Supplied Contents Board(s)
Base Product Number 74AVC2T244
Other Names 296-45842,SN74AVC2T244EVM
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284370-SN74AVC2T244EVM
Ultra Librarian 3D Model Ultra Librarian SN74AVC2T244EVM CAD Model

Description

SN74AVC2T244EVM Evaluation Module from Texas Instruments

The SN74AVC2T244EVM is an evaluation module designed to demonstrate the functionality and versatility of Texas Instruments' SN74AVC2T244 dual-bit, dual-supply bus transceiver. This high-speed, low-power device is ideal for bidirectional level translation from any voltage between 0.8V and 3.6V and is optimized for use in voltage-level translation applications for interfacing between different logic levels.

The SN74AVC2T244 features two channels of bus transceivers with dual-input AND-gated enable. It allows for translation from a lower voltage to a higher voltage and vice versa, making it perfect for multi-voltage systems. The device's design ensures minimal propagation delay, providing high-speed operation that is essential for modern digital interfaces.

Key Features:

  • Wide Range of Operating Voltages: Supports 1.2V to 3.3V on A side and 1.65V to 5.5V on B side, enabling flexible interfacing in mixed-voltage systems.
  • Low Power Consumption: Optimized for low-power operation, which is critical for battery-powered and power-sensitive applications.
  • High-Speed Data Transfer: Capable of transferring data at rates that satisfy the requirements of high-speed signal processing.
  • Robust Design: Includes Ioff and power-up 3-state support to prevent backflow current and ensures the device is disabled during power up.

Applications:

  • Level translation for interfacing devices operating at different voltage levels.
  • Mobile phones, PDAs, and other portable devices where power efficiency is crucial.
  • High-speed digital signal processing where signal integrity is a priority.

The SN74AVC2T244EVM provides a convenient platform for testing and evaluation, with easy access to all the signal pins of the transceiver. It is an invaluable tool for designers and engineers looking to implement the SN74AVC2T244 in their systems. By using this evaluation module, developers can rapidly prototype and test their designs, ensuring that they meet the necessary specifications for their applications.

Overall, the SN74AVC2T244EVM from Texas Instruments is an essential development asset for any project requiring reliable and efficient voltage-level translation.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess