EN
  • EN
  • DE

SN74AVC4T245RGYR

Part No SN74AVC4T245RGYR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC BUS TRANSCVR 4BIT 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 2
Voltage - VCCA 1.2V to 3.6V
Voltage - VCCB 1.2V to 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 380Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-VQFN (4x4)
Win Source Part Number 029944-SN74AVC4T245RGYR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Consumer Electronics, Communications & Networking, Portable Devices, Motor Drive & Control, Medical
Ultra Librarian 3D Model Ultra Librarian SN74AVC4T245RGYR CAD Model

Description

The SN74AVC4T245RGYR is a product from the globally recognized and respected manufacturer, Texas Instruments.

  • Product: 4-bit dual-supply bus transceiver
  • Channels: Two independent supply voltage translation channels
  • Inputs: Direction-Control (DIR) and Output-Enable (OE)
  • VCC Operation: 1.2 V to 3.6 V
  • Latch-up Performance: Exceeding 100 mA per JESD 78, Class II
  • Signal Operation: Mixed-mode (input and output voltages from 1.2 V to 3.6 V)
  • Maximum Data Rates: 380 Mbps for push-pull applications
  • Package: Compact QFN (RGY)
  • Compliance: RoHS compliant
  • Temperature Range: Extended industrial temperature range

You May Also Be Interested in

Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $7.8181
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3939 $51.2070
310+ $0.3232 $100.1920
480+ $0.3131 $150.2880
665+ $0.3030 $201.4950
855+ $0.2929 $250.4295
1,145+ $0.2626 $300.6770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,210 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess