EN
  • EN
  • DE

SN74AVCAH164245VR

Part No SN74AVCAH164245VR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC BUS TRANSCVR 16BIT 48TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Voltage - VCCA 1.4V to 3.6V
Voltage - VCCB 1.4V to 3.6V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TVSOP
Win Source Part Number 006671-SN74AVCAH164245VR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AVCAH164245VR CAD Model

Description

The SN74AVCAH164245VR from Texas Instruments is a high-performance, dual-supply voltage level translation device specifically designed for seamless communication between systems operating @ different voltage levels.

  • Product: 16-bit dual-supply bus transceiver
  • Voltage Translation: Configurable
  • Outputs: 3-state outputs
  • A Port Voltage: 1.2V to 3.6V
  • B Port Voltage: 1.65V to 5.5V
  • Direction-Control (DIR) input: Controls data flow
  • Data Flow (DIR High): A bus to B bus
  • Data Flow (DIR Low): B bus to A bus
  • Bus Hold: Bus hold on the data inputs
  • I/Os: Overvoltage tolerant
  • Package: Compact and space-saving VQFN (RGP0020A)
  • Compliance: RoHS-compliant

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6631 $53.3048
19+ $5.4672 $103.8768
29+ $5.2963 $153.5927
40+ $5.1255 $205.0200
51+ $4.9546 $252.6846
68+ $4.4421 $302.0628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess