EN
  • EN
  • DE

74ALVCH162373GRG4

Part No 74ALVCH162373GRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 16-BIT TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130929-74ALVCH162373GRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVCH162373GRG4 CAD Model

Description

Product Overview: 74ALVCH162373GRG4 by Texas Instruments

The 74ALVCH162373GRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device belongs to Texas Instruments' 74ALVCH family, which is known for its advanced low-voltage CMOS technology. The 74ALVCH162373GRG4 is a 16-bit transparent D-type latch with 3-state outputs, making it an ideal component for temporary data storage and transfer operations in a wide range of digital systems.

Key Features

  • High-Speed Operation: This device is capable of operating at significant speeds, which is essential for high-performance computing and data processing applications.
  • Low Voltage: The 74ALVCH162373GRG4 operates at a nominal voltage of 2.5V to 3.3V, which helps in reducing power consumption and is suitable for low-voltage applications.
  • Bus Hold on Data Inputs: The device is equipped with a bus hold feature that eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.
  • Wide Operating Temperature Range: It is designed to function reliably across a broad temperature range, making it versatile for use in various environmental conditions.
  • Output Capability: The 3-state outputs allow for connection to a bus-oriented system, providing high drive capability and the option to place the outputs in a high-impedance state.

Applications

The 74ALVCH162373GRG4 is suitable for a variety of applications that require temporary data storage or the transfer of data from input to output ports without alteration. Its applications include:

  • Data storage and transfer in computers and servers
  • Communication systems where data integrity is crucial
  • Industrial control systems that require high-speed data latching
  • Consumer electronics that demand low power consumption and high performance

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the 74ALVCH162373GRG4 is no exception. It undergoes rigorous testing and quality assurance processes to ensure that it meets the industry standards for performance and reliability.

In summary, the 74ALVCH162373GRG4 from Texas Instruments is a robust, high-speed 16-bit transparent D-type latch that offers designers a reliable solution for their data storage and transfer needs in a variety of digital applications.

You May Also Be Interested in

Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Texas Instruments
54ALS573C OCTAL D-TYPE TRANSPARE
Lowest to $21.0033
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
Texas Instruments
PROTOTYPE
Lowest to $0.7195
Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
Texas Instruments
54LVC373A OCTAL TRANSPARENT D-TY / Channel IC
Lowest to $67.4437
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8749 $56.2470
70+ $1.5384 $107.6880
105+ $1.4904 $156.4920
140+ $1.4423 $201.9220
180+ $1.3942 $250.9560
240+ $1.2500 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess