EN
  • EN
  • DE

SN74AVCH1T45DCKR

Part No SN74AVCH1T45DCKR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC BUS TRANSCVR TRI-ST SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.2V to 3.6V
Voltage - VCCB 1.2V to 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 500Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 065383-SN74AVCH1T45DCKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AVCH1T45DCKR CAD Model

Description

The SN74AVCH1T45DCKR is a high-performance, cutting-edge, single-bit dual-supply bus transceiver from Texas Instruments, a global semiconductor design and manufacturing company.

  • Product: Single-bit dual-supply bus transceiver
  • Communication: Asynchronous between data buses
  • Operating Voltage: 1.2V to 3.6V
  • Power-Supply Rails: Two separate power-supply rails
  • A Port Power: Powered by VCCA
  • B Port Power: Powered by VCCB
  • Voltage Levels: Interfacing devices @ different voltage levels ranging from 1.2V, 1.8V, 2.5V, and 3.3V
  • Direction-Control (DIR) Input: Facilitates direction of data flow
  • Data Flow (DIR High): A bus to B bus
  • Data Flow (DIR Low): B bus to A bus
  • Output-Enable (OE) Input: Disables or enables outputs
  • Outputs State (OE High): High-impedance
  • Latch-up Performance: Exceeding 100mA per JESD 78, Class II
  • ESD Protection: Exceeding JESD 22

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4668 $51.3480
265+ $0.3830 $101.4950
405+ $0.3710 $150.2550
560+ $0.3591 $201.0960
725+ $0.3471 $251.6475
965+ $0.3112 $300.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess