EN
  • EN
  • DE
  • IT

SN74AVCH4T245DGVR

Part No SN74AVCH4T245DGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATION TXRX 3.6V 16TVSOP  /  Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AVCH
Package Tape & Reel
Logic Type Translation Transceiver
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TVSOP
Base Product Number 74AVCH4T245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -74AVCH4T245DGVRE4-NDR,-296-18055-1,-SN74AVCH4T245DGVR-NDR,-296-18055-1-ND,296-18055-1,74AVCH4T245DGVRG4,74AVCH4T245DGVRE4,-74AVCH4T245DGVRG4,296-18055-6,74AVCH4T245DGVRE4-ND,296-18055-2,74AVCH4T245DGVRG4-ND,-74AVCH4T245DGVRE4,-74AVCH4T245DGVRG4-NDR,2156-SN74AVCH4T245DGVR,TEXTISSN74AVCH4T245DGVR
Standard Package 2,000
Win Source Part Number 1094917-SN74AVCH4T245DGVR
Ultra Librarian 3D Model Ultra Librarian SN74AVCH4T245DGVR CAD Model

Description

Product Overview: SN74AVCH4T245DGVR

The SN74AVCH4T245DGVR is a state-of-the-art 4-bit dual-supply bus transceiver with configurable voltage-level shifting and 3-state outputs. Manufactured by Texas Instruments, this device is designed to address the needs of multi-voltage systems by allowing voltage level translation between different logic levels ranging from 1.2V to 3.6V on both the A and B ports. This makes it an ideal component for interfacing devices operating at different voltage levels within the same system.

Encased in a compact 16-pin TVSOP package, the SN74AVCH4T245DGVR is optimized for space-constrained applications. It features a direction control (DIR) input and an output enable (OE) input that facilitate the direction of data flow and the control of output states, respectively. When OE is low, the device transmits data from the A port to the B port when DIR is high, and vice versa when DIR is low. If OE is high, the outputs on the B port are in a high-impedance state, thus preventing potential bus contention.

One of the key features of the SN74AVCH4T245DGVR is its low on-state resistance, which minimizes the propagation delay and supports higher data rates. The device also boasts robust ESD protection, ensuring reliability and longevity in harsh electrical environments. Additionally, the bus hold on the data inputs eliminates the need for external pull-up/pull-down resistors, simplifying the design and saving board space.

Applications for the SN74AVCH4T245DGVR are diverse and include data bus transceiving and voltage translation in systems such as mobile phones, consumer electronics, and networking equipment. Its ability to interface between different logic levels makes it particularly useful in bridging the gap between microprocessors, microcontrollers, or FPGAs and peripherals with different voltage requirements.

Overall, the SN74AVCH4T245DGVR from Texas Instruments is a versatile and reliable solution for modern electronics requiring high-speed data transfer and voltage level translation in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8954 $52.1172
43+ $2.3757 $102.1551
66+ $2.3015 $151.8990
90+ $2.2272 $200.4480
117+ $2.1530 $251.9010
156+ $1.9303 $301.1268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,968 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess