EN
  • EN
  • DE

SN74AXC1T45DCKR

Part No SN74AXC1T45DCKR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL SC70-6  /  Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74AXC
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 0.65 V ~ 3.6 V
Voltage - VCCB 0.65 V ~ 3.6 V
Output Type Tri-State, Non-Inverted
Data Rate 500Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number 74AXC1T45
Other Names 296-48341-2,296-48341-1,SN74AXC1T45DCKR,296-48341-6
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256054-SN74AXC1T45DCKR
Ultra Librarian 3D Model Ultra Librarian SN74AXC1T45DCKR CAD Model

Description

The SN74AXC1T45DCKR from Texas Instruments is a state-of-the-art, single-bit, dual-supply bus transceiver that offers high-speed, bidirectional voltage-level translation with the flexibility to operate across varying voltage levels. Designed for use in multi-voltage systems, this transceiver allows for seamless communication between devices operating at different voltage domains, ranging from 0.65 V to 3.6 V on the A side (VCCA) and 1.65 V to 5.5 V on the B side (VCCB).

This innovative transceiver is housed in a compact 6-pin SC-70 package, making it an ideal choice for space-constrained applications. The SN74AXC1T45DCKR is part of Texas Instruments' AXC family, which is known for its low power consumption and reduced signal distortion, thereby providing a reliable solution for high-speed signal translation.

Key features of the SN74AXC1T45DCKR include:

  • Flexible Voltage Translation: It supports bidirectional voltage translation without the need for a direction control pin, simplifying the design and reducing pin count.
  • Low Power Consumption: The device is optimized for low-power operation, conserving energy in battery-powered and power-sensitive applications.
  • High-Speed Data Transfer: With its capability to support high-speed data transfer, it is suitable for a variety of high-performance computing and telecommunications applications.
  • Auto-Direction Sensing: The transceiver automatically senses the direction of data flow, which further simplifies the application design.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, ensuring device longevity and reliability under harsh conditions.

The device's operational versatility makes it a perfect fit for a broad range of applications, including but not limited to mobile phones, tablets, laptops, and other portable electronics where interfacing between different voltage levels is required.

With its advanced features and proven performance, the SN74AXC1T45DCKR is a superior choice for designers looking to enhance the interoperability of their digital systems while maintaining signal integrity and power efficiency.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4006 $50.0750
305+ $0.3287 $100.2535
475+ $0.3185 $151.2875
650+ $0.3082 $200.3300
840+ $0.2979 $250.2360
1,125+ $0.2671 $300.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess