EN
  • EN
  • DE

SN74LVC139ANSR

Part No SN74LVC139ANSR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX DUAL 2-4 16SO / DUAL 2-LINE TO 4-LINE DECODER/DEMULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Part Number Series 74LVC139
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804687-SN74LVC139ANSR
Ultra Librarian 3D Model Ultra Librarian SN74LVC139ANSR CAD Model

Description

Product Overview: SN74LVC139ANSR from Texas Instruments

The SN74LVC139ANSR is a high-performance, dual 2-line to 4-line decoder/demultiplexer integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This device is designed to operate from a 2.7 V to 3.6 V power supply, making it ideal for use in a wide range of applications, including mobile phones, personal computers, and other electronic devices that require low-voltage operation.

Constructed with an advanced LVC (Low-Voltage CMOS) technology, the SN74LVC139ANSR ensures minimal power consumption while delivering high-speed performance. It is capable of supporting inputs that can tolerate up to 5.5 V, thus providing a flexible interface with systems operating at different voltage levels.

The SN74LVC139ANSR features two independent decoders, each accepting two binary weighted inputs (A0, A1) and providing four mutually exclusive active-LOW outputs (O0 to O3). Each decoder has its own active-LOW enable input (E), which when held high, disables the respective decoder and forces all its outputs high, thus providing an additional layer of control.

Key Specifications:

  • Logic Family: LVC
  • Logic Type: 2-to-4 Line Decoder/Demultiplexer
  • Number of Circuits: Dual
  • Supply Voltage (V<sub>CC): 2.7 V to 3.6 V
  • Input Voltage Tolerance: Up to 5.5 V
  • Output Current: ±24 mA
  • Propagation Delay Time: 3.6 ns at 3.3 V
  • Operating Temperature Range: -40°C to 85°C
  • Package / Case: SO

The device comes in a compact SO (Small Outline) package, which is ideal for space-constrained applications. The SN74LVC139ANSR is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions.

With its robust design and compatibility with mixed-voltage systems, the SN74LVC139ANSR is a versatile choice for designers looking to implement decoding or demultiplexing functions in their digital systems. Whether you're working on consumer electronics, communications equipment, or industrial control panels, this integrated circuit from Texas Instruments will help you achieve efficient and reliable operation in your digital logic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
Lowest to $0.3505
Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4704
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3865 $50.2450
320+ $0.3172 $101.5040
490+ $0.3073 $150.5770
675+ $0.2974 $200.7450
870+ $0.2874 $250.0380
1,165+ $0.2577 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,750 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess