EN
  • EN
  • DE

SN74AXCH1T45DTQR

Part No SN74AXCH1T45DTQR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description LOGIC GATES AND INVERTERS  /  Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps 6-X2SON (1x0.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74AXC
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 0.65 V ~ 3.6 V
Voltage - VCCB 0.65 V ~ 3.6 V
Output Type Tri-State, Non-Inverted
Data Rate 500Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-XFDFN
Supplier Device Package 6-X2SON (1x0.8)
Base Product Number 74AXCH1T45
Other Names 296-53474-1,296-53474-2,296-53474-6
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256055-SN74AXCH1T45DTQR
Ultra Librarian 3D Model Ultra Librarian SN74AXCH1T45DTQR CAD Model

Description

Product Overview: SN74AXCH1T45DTQR from Texas Instruments

The SN74AXCH1T45DTQR is a state-of-the-art single-bit non-inverting bus transceiver from Texas Instruments, designed with the modern electronics enthusiast and professional in mind. This versatile device is part of TI's extensive logic family and is particularly ideal for applications that require bidirectional voltage-level translation across different domains.

Key Features

  • Voltage-Level Translation: Capable of translating signals between two different voltage nodes, the SN74AXCH1T45DTQR supports mixed-mode signal operation, allowing it to function seamlessly between a 0.95 V to 3.6 V range on the A side and a 1.65 V to 5.5 V range on the B side.
  • Low Power Consumption: With its low power consumption, this device is an excellent choice for power-sensitive applications. Its design ensures minimal power wastage, making it suitable for battery-operated and energy-efficient systems.
  • High Data Rates: The transceiver supports high-speed data transfer, ensuring that your application can handle the demands of fast communication protocols without compromising signal integrity.
  • Wide Operating Temperature Range: The SN74AXCH1T45DTQR is designed to perform reliably in a broad range of environmental conditions, with an operational temperature range of -40°C to 85°C.
  • Robust Packaging: This device comes in a compact, surface-mountable DQFN (R-PDSO-G4) package, making it suitable for high-density PCB designs.

Applications

The SN74AXCH1T45DTQR is a versatile component that can be used in a variety of applications, including:

  • Multi-voltage systems
  • Data communication between different logic levels
  • Level shifting for I/O expansion
  • Mobile phones, tablets, and other portable devices
  • Signal buffering in mixed-signal environments

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AXCH1T45DTQR is no exception. This device is manufactured using industry-leading techniques, ensuring high reliability and performance for critical applications. With Texas Instruments' reputation, you can trust that this transceiver will meet your project's needs with precision and durability.

You May Also Be Interested in

Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5783 $52.0470
215+ $0.4745 $102.0175
330+ $0.4597 $151.7010
450+ $0.4449 $200.2050
585+ $0.4300 $251.5500
780+ $0.3856 $300.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,003 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess