EN
  • EN
  • DE

SN74BCT2244N

Part No SN74BCT2244N
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUFFERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74BCT
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 1254143-SN74BCT2244N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74BCT2244
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74BCT2244N CAD Model

Description

The SN74BCT2244N, crafted by the renowned semiconductor manufacturer Texas Instruments, is an integrated circuit that functions as an octal buffer and line driver with 3-state outputs. This component is designed to improve the performance and reliability of digital systems by enhancing signal integrity and driving capability.

Key Features:

  • Octal Bus Interface: The device features eight independent buffer/line drivers that help you manage multiple signals efficiently.
  • 3-State Outputs: The 3-state outputs ensure that multiple devices can connect to a common bus without interference, as the output can be put in a high-impedance state.
  • High-Drive Capability: With the ability to source 64 mA and sink 32 mA, the SN74BCT2244N can drive heavily loaded buses with minimal signal distortion.
  • Wide Operating Voltage: This device can operate over a broad voltage range of 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels.
  • Low Power Consumption: It is designed for low power consumption, which is critical in power-sensitive applications.
  • Input Hysteresis: The built-in hysteresis at input stages provides noise immunity and allows for clean signal processing.

Applications:

The SN74BCT2244N is versatile and can be used in a variety of digital applications including:

  • Bus Interface/Buffering
  • Data Communication Systems
  • Memory Drive
  • Microprocessor or Microcontroller Interface

Physical Characteristics:

The device is packaged in a 20-pin PDIP (Plastic Dual-In-line Package), which is through-hole mountable and suitable for prototyping and mass production. Its operating temperature range is from 0°C to 70°C, which ensures reliable performance across a range of environmental conditions.

Conclusion:

In summary, the SN74BCT2244N from Texas Instruments is a robust, high-performance octal buffer/line driver that offers reliable operation in a wide array of digital applications. Its 3-state outputs, high-drive capability, and low power consumption make it an excellent choice for designers looking to enhance their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7017 $51.8238
33+ $3.0373 $100.2309
51+ $2.9423 $150.0573
71+ $2.8474 $202.1654
91+ $2.7525 $250.4775
122+ $2.4678 $301.0716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess