The SN74BCT29827ANT is a high-performance integrated circuit (IC) manufactured by Texas Instruments, a renowned name in the field of semiconductor technology.
- Description: 10-bit buffer and line driver designed with 3-state outputs
- Nominal Voltage: 5V
- Outputs: 3-state outputs that can individually drive bus lines or buffer memory address registers, sink 64mA and source 32mA
- Features: High output current and low power consumption
- Operating Temperature Range: -40°C to 85°C
- Technology: Texas Instruments' BiCMOS technology
- Package: 24-pin SSOP (Shrink Small-Outline Package)
- Applications: Memory address drivers, clock drivers, and bus-oriented transmission lines