EN
  • EN
  • DE

SN74CB3Q16244DLR

Part No SN74CB3Q16244DLR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 4 X 1:1 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Package Tape & Reel
Product Status Active
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74CB3Q16244
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896535-SN74CB3Q16244DLR
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q16244DLR CAD Model

Description

SN74CB3Q16244DLR: High-Bandwidth FET Bus Switch from Texas Instruments

The SN74CB3Q16244DLR is a high-performance, 16-bit FET bus switch designed with a low on-state resistance, making it an ideal choice for applications that require minimal signal distortion and high bandwidth. Manufactured by Texas Instruments, this device is part of the SN74 series, renowned for its reliability and versatility in various electronic circuits.

This bus switch features a 5-V tolerant input, which allows for interface flexibility between 3.3-V and 5-V systems. The SN74CB3Q16244DLR is equipped with a bus-hold feature on the data inputs, which eliminates the need for external pull-up or pull-down resistors and ensures a stable state when inputs are left floating.

With its low on-state resistance of typically 5 Ω, the SN74CB3Q16244DLR provides a high signal integrity with minimal insertion loss, making it perfect for switching applications in data communication, telecommunication, and computing systems where high speed and low power are essential. It supports bidirectional data flow with near-zero propagation delay and has a maximum data rate of 500 Mbps, ensuring swift data transfer without compromising signal quality.

The device is offered in a 48-pin SSOP (DL) package, which saves space on printed circuit boards and is suitable for surface-mount technology (SMT). Its operating temperature range is from -40°C to 85°C, allowing it to perform reliably in a diverse range of environments.

For ease of use, the SN74CB3Q16244DLR includes control inputs that are compatible with TTL levels, enabling direct interfacing with a wide range of logic families. The switch also features a low quiescent power consumption, contributing to the energy efficiency of the overall system.

Overall, the SN74CB3Q16244DLR is a testament to Texas Instruments' commitment to providing high-quality, innovative components. Its combination of low on-state resistance, high bandwidth, and robust design makes it a go-to solution for engineers looking to optimize the performance and reliability of their digital switching applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7068 $51.8952
33+ $3.0415 $100.3695
51+ $2.9464 $150.2664
71+ $2.8514 $202.4494
91+ $2.7564 $250.8324
122+ $2.4712 $301.4864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 815 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess