EN
  • EN
  • DE

SN74CB3Q3345PWR

Part No SN74CB3Q3345PWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 8 BIT FET BUS SWITCH 2.5V/3.3V LOW VOLTAGE HIGH BANDWIDTH BUS SWITCH | IC SWITCH BUS 8BIT FET 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 74CB3Q3345
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 734571-SN74CB3Q3345PWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q3345PWR CAD Model

Description

SN74CB3Q3345PWR - Texas Instruments 10-Bit FET Bus Switch

The SN74CB3Q3345PWR from Texas Instruments is a high-performance, 10-bit FET bus switch designed with a low on-state resistance, making it an ideal choice for applications that require the efficient transmission of signals with minimal signal distortion. This integrated circuit is part of TI's bus switch series, which is renowned for providing superior switch capabilities in a variety of digital applications.

Constructed with a 5-V tolerant input, the SN74CB3Q3345PWR allows for the interfacing with 5-V logic without the risk of damage to the device, even when powered by a 3.3-V supply. This feature makes it highly suitable for mixed-voltage applications and ensures compatibility across different logic levels. The switch is bidirectional and can be used in various configurations, such as multiplexing and demultiplexing signals, thus offering flexibility in system design.

The device is packaged in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, denoted by the PWR suffix in its part number. This compact form factor is beneficial for space-constrained applications and allows for efficient PCB layout. The SN74CB3Q3345PWR also boasts a wide operating temperature range, making it reliable in diverse environmental conditions.

Key features of the SN74CB3Q3345PWR include:

  • 10-bit bus switch with 5-Ω typical on-state resistance
  • 5-V tolerant inputs for interfacing with mixed-voltage systems
  • Low power consumption with ICC of 10 µA maximum
  • Quick switching speeds that enhance signal throughput
  • Support for rail-to-rail switching on data I/O ports
  • Operational with 2.3-V to 3.6-V VCC supply voltage
  • Latch-up performance exceeds 100 mA per JESD 78, Class II
  • ESD protection exceeds JESD 22

With its robust feature set, the SN74CB3Q3345PWR is highly suited for a variety of applications, including server and networking infrastructure, data communication, and high-speed signal gating. Its ability to switch signals with high efficiency while minimizing power dissipation makes it a preferred choice among design engineers for implementing high-performance bus interfaces in their systems.

For detailed specifications and application guidance, Texas Instruments provides extensive documentation, including datasheets and application notes, which are available on their website.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5186 $53.1510
85+ $1.2460 $105.9100
125+ $1.2071 $150.8875
175+ $1.1681 $204.4175
225+ $1.1292 $254.0700
300+ $1.0124 $303.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess