EN
  • EN
  • DE

SN74CB3Q6800DBQR

Part No SN74CB3Q6800DBQR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SW 10 X 1:1 24SSOP/QSOP  /  Bus Switch 10 x 1:1 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Base Product Number 74CB3Q6800
Other Names -296-19145-1,74CB3Q6800DBQRG4,74CB3Q6800DBQRE4,-SN74CB3Q6800DBQRR,-296-19145-1,74CB3Q6800DBQRE4,TEXTISSN74CB3Q6800DBQR,74CB3Q6800DBQRG4,2156-SN74CB3Q6800DBQR,-74CB3Q6800DBQRE4,-74CB3Q6800DBQRG4,-74CB3Q6800DBQRE4R,296-19145-2,296-19145-1,296-19145-6,-74CB3Q6800DBQRG4R
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256811-SN74CB3Q6800DBQR
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q6800DBQR CAD Model

Description

Overview of SN74CB3Q6800DBQR

The SN74CB3Q6800DBQR is a high-bandwidth FET switch designed by Texas Instruments (TI) to provide state-of-the-art switching performance for your electronic systems. This product is part of the SN74 series, which is known for its robustness and reliability in a wide range of applications.

Key Features

  • Low On-State Resistance: The switch offers a remarkably low on-state resistance (Ron), which minimizes the power loss and heating, thereby improving the overall efficiency of your application.
  • High Bandwidth: It supports very high signal bandwidth, making it suitable for data-intensive applications such as high-speed data lines and bus management.
  • Low Power Consumption: Designed for power-sensitive applications, the SN74CB3Q6800DBQR operates with minimal power consumption, helping to extend the battery life of portable devices.
  • Bidirectional Switch: The switch can conduct signals in both directions, making it versatile for various bidirectional data paths and bus interface applications.
  • 5-V Tolerant I/Os: The inputs and outputs are 5-V tolerant, allowing for interface flexibility with mixed-voltage systems without the need for additional level shifting.

Applications

Due to its high-performance characteristics, the SN74CB3Q6800DBQR is an excellent choice for a multitude of applications, including:

  • High-speed data acquisition systems
  • Signal gating
  • Bus isolation
  • Memory interleaving
  • Switching between active banks in servers and networking equipment

Package and Quality

The SN74CB3Q6800DBQR comes in a compact SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The product adheres to the stringent quality standards set by Texas Instruments, ensuring high reliability and performance consistency.

Conclusion

With its combination of low on-state resistance, high bandwidth, low power consumption, and 5-V tolerant I/Os, the SN74CB3Q6800DBQR from Texas Instruments is a versatile and efficient solution for modern electronic switching requirements. Whether you're designing a high-speed communication system or looking for a reliable switch for your bus management needs, this product is engineered to meet and exceed your expectations.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess