EN
  • EN
  • DE
  • IT

SN74CB3T3125PWG4

Part No SN74CB3T3125PWG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 14TSSOP  /  Bus Switch 1 x 1:1 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74CB3T3125
Other Names TEXTISSN74CB3T3125PWG4,2156-SN74CB3T3125PWG4
Standard Package 90
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256790-SN74CB3T3125PWG4
Ultra Librarian 3D Model Ultra Librarian SN74CB3T3125PWG4 CAD Model

Description

SN74CB3T3125PWG4: 4-Bit FET Bus Switch from Texas Instruments

The SN74CB3T3125PWG4 is a high-performance, 4-bit FET bus switch designed by Texas Instruments, a leader in semiconductor solutions. This component is part of the SN74 series and is crafted to deliver high-speed, low-power switching solutions for a variety of applications in modern electronics. The SN74CB3T3125PWG4 is ideal for switching applications in which low on-state resistance is crucial, ensuring minimal signal distortion and power loss.

Key Features:

  • Low On-State Resistance (RON): The device features a typical RON of only 5 Ω, providing efficient signal switching with minimal voltage drop.
  • Wide Operating Voltage Range: With an operating voltage range of 2.3 V to 3.6 V, this switch is versatile and suitable for interfacing with both 2.5 V and 3.3 V logic levels.
  • High Bandwidth: The bus switch offers a high bandwidth (250 MHz) that enables fast signal transmission, making it ideal for high-speed data lines and bus management tasks.
  • Bidirectional Switching: The SN74CB3T3125PWG4 can pass signals from input to output and vice versa, making it flexible for various bidirectional data paths and bus management functions.
  • Low Power Consumption: The device has been optimized for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • 5-V Tolerant I/Os: The inputs and outputs are tolerant to 5 V, allowing the device to be used in mixed-voltage environments without the need for additional level shifting components.

Applications:

The SN74CB3T3125PWG4 is suitable for a wide range of applications, including:

  • Bus isolation and switching
  • Signal gating
  • Hot-swapping and hot-docking
  • Memory interleaving
  • Capacitance reduction and bus discharge

Encased in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, the SN74CB3T3125PWG4 is not only space-efficient but also offers improved thermal characteristics for better performance in compact electronic assemblies. Whether you are designing consumer electronics, telecommunications infrastructure, or computer peripherals, the SN74CB3T3125PWG4 from Texas Instruments is a reliable and versatile choice to meet your switching needs.

You May Also Be Interested in

Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8918 $56.7540
65+ $1.5523 $100.8995
100+ $1.5038 $150.3800
140+ $1.4553 $203.7420
180+ $1.4068 $253.2240
240+ $1.2612 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,690 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess