EN
  • EN
  • DE

SN74CB3T3245DWG4

Part No SN74CB3T3245DWG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20SOIC / Bus Switch 8 x 1:1 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Package Tube
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74CB3T3245
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256784-SN74CB3T3245DWG4
Ultra Librarian 3D Model Ultra Librarian SN74CB3T3245DWG4 CAD Model

Description

Overview of SN74CB3T3245DWG4

The SN74CB3T3245DWG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the SN74 series, which is known for its robustness and reliability in various electronic applications.

Key Features

  • Bus Switch Type: The SN74CB3T3245DWG4 is a 8-bit FET bus switch, which provides high-speed bidirectional switching of data lines in digital systems.
  • Voltage Range: It operates over a wide voltage range, typically from 2.3V to 3.6V, making it suitable for interfacing with low-voltage logic without the need for level shifting.
  • Low On-State Resistance: This device features a low on-state resistance (ron) of typically 5 ohms, which minimizes signal distortion and allows for better signal integrity.
  • Quick Switching: The SN74CB3T3245DWG4 boasts fast switching times, with a typical turn-on time of 0.25 ns and turn-off time of 0.15 ns, ensuring rapid data transmission.
  • Flow-Through Pinout: It has a flow-through architecture that simplifies the PCB layout by making the inputs and outputs adjacent to each other.

Applications

With its high-speed switching capability and low power consumption, the SN74CB3T3245DWG4 is ideal for a range of applications including:

  • Memory Interfacing
  • Signal Gating
  • Data Path Management
  • Bus Isolation
  • Level Shifting

Package and Quality

The device comes in a 24-pin SOIC package, which is a surface-mountable design that saves space on the PCB and is compatible with standard soldering techniques. Additionally, the SN74CB3T3245DWG4 meets or exceeds the stringent quality standards set by Texas Instruments, ensuring reliable performance in even the most demanding environments.

Environmental Compliance

Consistent with Texas Instruments' commitment to environmental responsibility, the SN74CB3T3245DWG4 is RoHS compliant, meaning it is manufactured without the use of hazardous substances commonly found in electronic components.

In summary, the SN74CB3T3245DWG4 from Texas Instruments is a versatile, high-speed bus switch that offers excellent performance for digital data switching applications. Its low on-state resistance, quick switching times, and environmentally friendly design make it a top choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7497 $52.2467
26+ $3.8972 $101.3272
40+ $3.7755 $151.0200
55+ $3.6537 $200.9535
71+ $3.5319 $250.7649
95+ $3.1665 $300.8175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess