EN
  • EN
  • DE

SN74CB3T3253PW

Part No SN74CB3T3253PW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 2 X 4:1 16TSSOP  /  Multiplexer/Demultiplexer 2 x 4:1 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74CB3T3253
Other Names SN74CB3T3253PWE4,SN74CB3T3253PWG4,SN74CB3T3253PWE4,2156-SN74CB3T3253PW,SN74CB3T3253PWG4,TEXTISSN74CB3T3253PW
Standard Package 90
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256792-SN74CB3T3253PW
Ultra Librarian 3D Model Ultra Librarian SN74CB3T3253PW CAD Model

Description

Overview of SN74CB3T3253PW

The SN74CB3T3253PW from Texas Instruments is a high-performance integrated circuit that serves as a dual 1-of-4 FET multiplexer/demultiplexer. This versatile component is designed to operate as a digital switch that can route signals from one input to multiple outputs or vice versa, making it an essential part of many electronic systems. The device is housed in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a compact footprint for space-constrained applications.

Key Features

  • Wide Operating Voltage Range: The SN74CB3T3253PW is designed to function with a broad supply voltage range of 2.3 V to 3.6 V, accommodating various levels of system power supplies.
  • Low Power Consumption: This device is optimized for low power consumption, which is critical for battery-operated and power-sensitive applications.
  • High Bandwidth: With a bandwidth of up to 250 MHz, the SN74CB3T3253PW is suitable for high-speed signal switching, ensuring minimal signal degradation.
  • Bidirectional Operation: The multiplexer/demultiplexer can operate in both directions, providing flexibility in signal routing for complex circuit designs.
  • 5-Ohm Switch Connection: The low on-state resistance of the switch connection ensures that signal integrity is maintained during transmission.

Applications

The SN74CB3T3253PW is ideal for a wide range of applications, including:

  • Signal gating
  • Data multiplexing
  • Function switching
  • Signal routing in communication systems
  • Networking equipment
  • Server farms

Performance and Quality

As with all Texas Instruments products, the SN74CB3T3253PW is manufactured to the highest quality standards. It features ESD (Electrostatic Discharge) protection and is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.

In summary, the SN74CB3T3253PW is a high-performance, versatile multiplexer/demultiplexer that meets the needs of modern electronic systems. Its low power consumption, high bandwidth, and bidirectional operation make it a smart choice for designers looking to optimize signal routing in compact, power-sensitive applications.

You May Also Be Interested in

ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3532 $50.2980
37+ $2.7514 $101.8018
57+ $2.6654 $151.9278
78+ $2.5794 $201.1932
101+ $2.4935 $251.8435
135+ $2.2355 $301.7925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess