EN
  • EN
  • DE
  • IT

SN74CB3T3383DW

Part No SN74CB3T3383DW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS FET EXCHG SW 5X2:2 24SOIC  /  Bus FET Exchange Switch 5 x 2:2 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Product Status Obsolete
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74CB3
Other Names TEXTISSN74CB3T3383DW,SN74CB3T3383DWG4,2156-SN74CB3T3383DW-TI,SN74CB3T3383DWG4,SN74CB3T3383DWE4,SN74CB3T3383DWE4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256786-SN74CB3T3383DW
Ultra Librarian 3D Model Ultra Librarian SN74CB3T3383DW CAD Model

Description

SN74CB3T3383DW Product Overview

The SN74CB3T3383DW from Texas Instruments is a high-performance integrated circuit that operates as a 10-bit FET bus switch with a 5-ohm bidirectional switch. Designed with the modern electronic engineer in mind, this component is essential for applications requiring efficient power management and signal routing.

Key Features

  • Low On-State Resistance: The device features a typical on-state resistance of only 5 ohms, minimizing power loss and ensuring a high level of signal integrity.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 2.3 V to 3.6 V, making it suitable for interfacing with both 2.5V and 3.3V logic levels.
  • Quick Switching: The SN74CB3T3383DW offers fast switching speeds that are crucial for high-speed data transmission, ensuring minimal propagation delay.
  • Low Power Consumption: This device is optimized for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • 5-V Tolerant I/O Ports: The I/O ports are 5-V tolerant, allowing for interface flexibility with higher voltage logic levels without risking damage to the device.

Applications

The SN74CB3T3383DW is versatile and can be used in a variety of applications, including:

  • Bus isolation and switching
  • Signal gating
  • Backplane driving
  • Hot board insertion
  • Level shifting for mixed-mode signal operation

Package and Quality

The device comes in a 24-pin SOIC package, which is widely accepted for surface mount technology and is suitable for automated assembly processes. Texas Instruments is known for its commitment to quality, and the SN74CB3T3383DW is no exception. It meets or exceeds industry standards for performance and reliability, ensuring confidence in its use for critical applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3675 $54.7000
90+ $1.1221 $100.9890
140+ $1.0870 $152.1800
195+ $1.0520 $205.1400
250+ $1.0169 $254.2250
330+ $0.9117 $300.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,220 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess