EN
  • EN
  • DE

SN74CBT16210CDL

Part No SN74CBT16210CDL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 48SSOP  /  Bus Switch 10 x 1:1 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number SN74CBT
Other Names SN74CBT16210CDLG4,TEXTISSN74CBT16210CDL,SN74CBT16210CDLG4,2156-SN74CBT16210CDL-TI
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256707-SN74CBT16210CDL
Ultra Librarian 3D Model Ultra Librarian SN74CBT16210CDL CAD Model

Description

Product Overview: SN74CBT16210CDL from Texas Instruments

The SN74CBT16210CDL is a high-performance integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor technology. This device belongs to Texas Instruments' CBT (Crossbar Switch Technology) family, which is renowned for its low-voltage operation and bidirectional data flow capabilities.

The SN74CBT16210CDL is a 20-bit FET bus switch that operates with a 5-V supply. It features a 20-bit bus switch with a low on-state resistance, allowing for efficient data transfer with minimal signal distortion. This makes the SN74CBT16210CDL an ideal choice for applications that require high-speed data switching and routing, such as communication systems, networking equipment, and high-performance computing platforms.

This device is characterized by its versatility, supporting both analog and digital signals. The quick switch speed and low power consumption are key attributes that contribute to the SN74CBT16210CDL's performance efficiency. Furthermore, it comes in a compact SSOP (Shrink Small Outline Package) form factor, which is beneficial for space-constrained designs.

Key Features:

  • 20-bit FET bus switch with high-speed throughput
  • 5-V operating voltage suitable for various logic applications
  • Low on-state resistance for reduced signal loss and distortion
  • Bi-directional data flow enabling versatile switching applications
  • Support for both analog and digital signal switching
  • Quick switch speed for high-performance data routing
  • Low power consumption enhancing system efficiency
  • SSOP packaging for integration into space-sensitive designs

The SN74CBT16210CDL is designed with system-level ESD protection, which safeguards the device against electrostatic discharge events, ensuring reliability and longevity in harsh environments. Its broad operating temperature range also makes it suitable for industrial and automotive applications where extreme conditions are commonplace.

In summary, the SN74CBT16210CDL from Texas Instruments is a robust, high-speed 20-bit FET bus switch that offers designers a blend of performance, power efficiency, and compact packaging. It is an excellent choice for any application that demands reliable, high-throughput data switching capabilities.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136
Harris Corporation
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC CROSSPOINT SW 1 X 2:2 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4562 $50.9670
85+ $1.1949 $101.5665
130+ $1.1575 $150.4750
180+ $1.1202 $201.6360
235+ $1.0829 $254.4815
310+ $0.9708 $300.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,590 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess