EN
  • EN
  • DE

SN74CBT16210DGVR TVSOP48

Part No SN74CBT16210DGVR TVSOP48
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0323+
Reference case TVSOP48
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 756746-SN74CBT16210DGVR TVSOP48
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CBT16210DGVR TVSOP48 CAD Model

Description

Overview of SN74CBT16210DGVR TVSOP48 by Texas Instruments

The SN74CBT16210DGVR from Texas Instruments is a high-performance integrated circuit designed to provide efficient bus exchange in digital systems. Housed in a compact TVSOP48 package, it offers a combination of versatility and functionality that makes it ideal for a wide range of applications, including computing, networking, and telecommunications.

Key Features

  • 16-Bit Bus Switch: The device features a 16-bit bus switch with a low on-state resistance, facilitating quick signal switching and minimizing propagation delay.
  • 5-V Tolerant Inputs and Outputs: Inputs and outputs are tolerant to 5V, even when the device is powered down. This ensures compatibility with a variety of logic levels and protects against potential damage from overvoltage conditions.
  • TVSOP48 Package: The thin very-small-outline package with 48 leads (TVSOP48) offers a space-saving solution that is particularly beneficial for designs where board space is at a premium.
  • Low Power Consumption: Designed with power efficiency in mind, the SN74CBT16210DGVR consumes minimal power, making it suitable for energy-sensitive applications.
  • High-Speed Operation: The bus switch operates at high speeds, ensuring that data can be transferred rapidly between buses with minimal delay.
  • Bi-Directional Interface: The device supports bi-directional data flow, providing flexibility in connecting different parts of a system.

Applications

The SN74CBT16210DGVR is versatile enough to be used in a variety of applications, including:

  • Server and workstation bus management
  • Signal gating
  • Data transfer switches in communication hardware
  • Peripheral sharing
  • Memory switching and routing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74CBT16210DGVR is no exception. It is manufactured to meet high standards, ensuring stable performance and a long operational lifespan. This device is a reliable choice for designers looking to implement an efficient bus exchange mechanism in their digital systems.

Overall, the SN74CBT16210DGVR TVSOP48 from Texas Instruments is a robust, high-speed bus switch that offers excellent performance in a compact and energy-efficient package, making it a valuable component in any digital system design.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Spansion
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Linear Technology
Lowest to $9.1303
Renesas Electronics America
Lowest to $105.8176
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Texas Instruments
Lowest to $10.3384
Atmel
Lowest to $24.7389

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9625 $51.0250
63+ $1.6103 $101.4489
97+ $1.5600 $151.3200
133+ $1.5097 $200.7901
172+ $1.4593 $250.9996
230+ $1.3084 $300.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,860 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess