EN
  • EN
  • DE

SN74CBT16211CDGGR

Part No SN74CBT16211CDGGR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 24-BIT FET BUS SWITCH 5-V BUS SWITCH WITH 2-V UNDERSHOOT PROTECTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel - TR
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Win Source Part Number 1254220-SN74CBT16211CDGGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CBT16211
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74CBT16211CDGGR CAD Model

Description

The SN74CBT16211CDGGR is a high-performance integrated circuit designed and manufactured by Texas Instruments. This device is part of the CBT (Crossbar Switch Technology) family, which is known for providing high-speed bus switching in a bidirectional manner. The SN74CBT16211CDGGR is specifically a 24-bit FET bus switch that comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) form factor.

Key Features:

  • High Bandwidth: The SN74CBT16211CDGGR offers a high bandwidth of 25 ohms, which allows for efficient data transfer across the bus switch.
  • Low Power Consumption: Designed with power efficiency in mind, this device maintains low power consumption, making it ideal for battery-powered and power-sensitive applications.
  • 5-V Tolerant Inputs and Outputs: The inputs and outputs are tolerant to 5V, even when the device is powered off, providing flexibility in mixed-voltage environments.
  • Multiple Configurations: As a 24-bit switch, it can be configured in various ways (1 x 24, 2 x 12, etc.) to suit different application needs.
  • Low Crosstalk: The switch is designed to have low crosstalk between buses, which is crucial for maintaining signal integrity in high-speed data communication.

Applications:

The SN74CBT16211CDGGR is versatile and can be used in a wide range of applications. It is particularly suited for:

  • Bus isolation and switching in servers and networking equipment
  • Signal gating, where the device can control the flow of signals based on specific conditions or events
  • Function multiplexing, allowing multiple functions to share the same physical lines
  • Hot swapping and hot docking in portable devices where the bus must remain isolated during insertion or removal

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The SN74CBT16211CDGGR is no exception, and it is built to meet the rigorous standards expected from a leading semiconductor manufacturer. This ensures that the device performs consistently well in a variety of environments and applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7957 $53.8710
70+ $1.4734 $103.1380
110+ $1.4274 $157.0140
145+ $1.3814 $200.3030
190+ $1.3353 $253.7070
255+ $1.1972 $305.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess