EN
  • EN
  • DE

SN74CBT16212ADGG

Part No SN74CBT16212ADGG
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description BUS EXCHANGER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Package Bulk
Product Status Active
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number 74CBT16212
Standard Package 105 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896544-SN74CBT16212ADGG
Ultra Librarian 3D Model Ultra Librarian SN74CBT16212ADGG CAD Model

Description

SN74CBT16212ADGG: 24-Bit FET Bus Switch from Texas Instruments

The SN74CBT16212ADGG is a high-performance, 24-bit FET bus switch designed by Texas Instruments to provide high-speed switching with low on-state resistance. This integrated circuit is part of the CBT (Crossbar Switch Technology) family, which is known for its ability to switch signals with minimal propagation delay and reduced power consumption.

Key Features

  • Low On-State Resistance: The device features a typical on-state resistance of 5Ω, which allows for efficient signal switching with minimal signal distortion.
  • High-Speed Switching: It is capable of switching signals within nanoseconds, ensuring high-speed operation for critical applications.
  • 5-V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, providing design flexibility and protection against higher voltage levels.
  • 24-Bit Bus Switch: The large number of switchable lines makes this device suitable for bus management in complex digital systems.
  • Low Power Consumption: The SN74CBT16212ADGG maintains low power dissipation, which is crucial for energy-sensitive designs.

Applications

The versatility of the SN74CBT16212ADGG allows it to be used in a variety of applications, including:

  • Bus isolation and switching in servers and routers
  • Signal gating for data acquisition systems
  • Interface switching for peripherals and expansion slots
  • Hot-swapping and docking stations for portable devices
  • Level shifting in multi-voltage systems

Package and Quality

The SN74CBT16212ADGG comes in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, providing a compact footprint for space-constrained applications. Texas Instruments ensures high manufacturing standards, and the device is available in commercial and industrial temperature ranges, making it suitable for a wide range of operating environments.

Conclusion

With its combination of high-speed, low-power operation, and robust signal handling capabilities, the SN74CBT16212ADGG from Texas Instruments stands out as a reliable choice for designers looking to optimize their digital switching applications. Its extensive feature set and application versatility make it a valuable component in the modern electronics landscape.

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1698 $52.0752
57+ $1.7803 $101.4771
87+ $1.7247 $150.0489
120+ $1.6690 $200.2800
155+ $1.6134 $250.0770
208+ $1.4465 $300.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess