EN
  • EN
  • DE

SN74CBT16212CDGVR

Part No SN74CBT16212CDGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 24-BIT FET BUS-EXCHANGE SWITCH 5-V BUS SWITCH WITH -2-V UNDERSHOOT PROTECTION | IC SW BUS-EXCH 24BIT FET 56TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFSOP
Supplier Device Package 56-TVSOP
Family Part Number 74CBT16212
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254225-SN74CBT16212CDGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CBT16212CDGVR CAD Model

Description

    

Product Overview: SN74CBT16212CDGVR

    

        The SN74CBT16212CDGVR is a high-performance integrated circuit from Texas Instruments, designed for use in a wide range of digital applications. This device is part of the CBT (Crossbar Switch Technology) family, which is known for its low power consumption and high-speed signal switching capabilities. It is particularly well-suited for voltage translation and bus isolation in systems that require a bidirectional interface between different voltage domains.    

    

Key Features

    
            
  • 12-Bit FET Bus Switch: The SN74CBT16212CDGVR features a 12-bit bus switch with a 5-ohm bidirectional switch that allows for the connection or isolation of two ports without latch-up.
  •         
  • Wide Operating Voltage Range: This device operates over a wide voltage range of 4.5 V to 5.5 V, making it versatile for interfacing with TTL and CMOS logic levels.
  •         
  • Low Power Consumption: The IC offers low power consumption, which is essential for battery-operated and power-sensitive applications.
  •         
  • High-Speed Data Flow: The switch's low on-state resistance allows for high-speed data flow with minimal signal delay, which is critical for fast digital systems.
  •     
    

Applications

    

        The SN74CBT16212CDGVR is suitable for a variety of applications, including:        

                
  • Bus isolation in servers and routers
  •             
  • Level shifting in multi-voltage systems
  •             
  • Signal gating and switching in networking equipment
  •             
  • Hot-swapping and hot-docking operations in portable devices
  •         
    

    

Packaging and Quality

    

        Packaged in a compact 48-pin TVSOP (Thin Shrink Small Outline Package), the SN74CBT16212CDGVR is designed for space-constrained applications. It is also characterized for operation from -40°C to 85°C, ensuring reliability across a broad range of environmental conditions. Texas Instruments is committed to high-quality manufacturing and offers support for the product's lifetime, making the SN74CBT16212CDGVR a trustworthy choice for designers and engineers.    

You May Also Be Interested in

ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Lowest to $18.9180
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0794 $51.9850
59+ $1.7062 $100.6658
91+ $1.6528 $150.4048
126+ $1.5995 $201.5370
162+ $1.5462 $250.4844
217+ $1.3863 $300.8271
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess