EN
  • EN
  • DE

SN74CBT16245CDGVR

Part No SN74CBT16245CDGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 48TVSOP / Bus Switch 8 x 1:1 48-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 48-TVSOP
Base Product Number 74CBT16245
Other Names 74CBT16245CDGVRE4,-296-19179-1,-SN74CBT16245CDGVRR,TEXTISSN74CBT16245CDGVR,74CBT16245CDGVRG4,-296-19179-1,74CBT16245CDGVRE4,-74CBT16245CDGVRG4R,2156-SN74CBT16245CDGVR,74CBT16245CDGVRG4,-74CBT16245CDGVRE4R,-74CBT16245CDGVRG4,296-19179-2,-74CBT16245CDGVRE4,296-19179-1,296-19179-6
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256774-SN74CBT16245CDGVR
Ultra Librarian 3D Model Ultra Librarian SN74CBT16245CDGVR CAD Model

Description

Product Overview: SN74CBT16245CDGVR

The SN74CBT16245CDGVR is a high-performance integrated circuit from Texas Instruments, designed as a 16-bit FET bus switch with a 5Ω bidirectional translator. This device belongs to the CBT (Controlled-Bias Transistor) family, which is known for providing high-speed bus switching with low on-state resistance, thereby facilitating minimal propagation delay.

Key Features:

  • Bus Switch Type: The SN74CBT16245CDGVR is a 16-bit bus switch, allowing for efficient one-to-one or multipoint data transmission.
  • Low On-State Resistance: With a typical on-state resistance of 5Ω, this switch ensures high-speed operation and reduced signal distortion.
  • Operating Voltage Range: This device supports a wide operating voltage range of 4.5V to 5.5V, making it suitable for interfacing with TTL (Transistor-Transistor Logic) levels.
  • Power-Down Protection: It is equipped with power-down protection on inputs and outputs, ensuring the integrity of the data during power loss.
  • Bidirectional Data Flow: The bidirectional data flow capability with near-zero propagation delay makes it ideal for high-speed data switching applications.
  • Package Type: The SN74CBT16245CDGVR comes in a compact TVSOP (Thin Very Small Outline Package) with 48 pins, providing a space-saving solution for circuit board designs.

Applications:

The versatility of the SN74CBT16245CDGVR allows it to be used in a variety of applications that require high-speed data transfer and switching, such as:

  • Memory switching and buffering
  • Bus isolation and multiplexing
  • Signal gating
  • Backplane and interface bridging
  • Hot-swapping and hot-docking applications

Quality and Reliability:

As with all Texas Instruments products, the SN74CBT16245CDGVR is manufactured to the highest quality standards, ensuring reliability and performance in critical applications. Its design and construction meet or exceed industry standards for bus switch devices.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4838 $52.1598
50+ $2.0380 $101.9000
76+ $1.9743 $150.0468
105+ $1.9106 $200.6130
136+ $1.8469 $251.1784
182+ $1.6559 $301.3738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess