EN
  • EN
  • DE

SN74CBT3125CRGYR

Part No SN74CBT3125CRGYR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 14VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Series 74CBT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-VFQFN Exposed Pad
Case / Package 14-VQFN (3.5x3.5)
Family Name 74CBT3125
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74CBT3125CRGYRG4-ND, 296-19192-6, 296-19192-1, 296-19192-2, -SN74CBT3125CRGYR-NDR, -SN74CBT3125CRGYRG4-NDR, -296-19192-1, SN74CBT3125CRGYRG4, -296-19192-1-ND, -SN74CBT3125CRGYRG4
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934587-SN74CBT3125CRGYR
Ultra Librarian 3D Model Ultra Librarian SN74CBT3125CRGYR CAD Model

Description

The SN74CBT3125CRGYR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is a quadruple FET bus switch that provides high-speed bus switching with low on-state resistance, making it ideal for applications that require efficient data flow and signal integrity.

Key Features

  • 4-Bit FET Switch: The SN74CBT3125CRGYR features a 4-bit switch configuration that allows for the concurrent switching of four separate data paths, enhancing the throughput and efficiency of your system.
  • Low On-State Resistance: With a typical on-state resistance of only 5 ohms, this switch ensures minimal signal distortion and power loss, which is critical for maintaining signal integrity in high-speed data applications.
  • 5-V Tolerant Inputs: The inputs of the SN74CBT3125CRGYR are tolerant to 5V, even when the device is powered off. This feature provides design flexibility and protection against higher voltage levels that may be present in mixed-voltage environments.
  • Low Power Consumption: Designed with energy efficiency in mind, this device consumes minimal power, making it suitable for battery-operated and power-sensitive applications.
  • High Bandwidth: The switch provides a high bandwidth that meets the requirements of fast data lines, ensuring that your system can handle high-speed data transfers without bottlenecks.

Applications

The SN74CBT3125CRGYR is versatile and can be used in a variety of applications, including:

  • Bus isolation and switching
  • Signal gating
  • Backplane switching
  • Hot swapping and hot docking
  • Data line switching in networks and telecommunication systems

Packaging and Quality

Encased in a compact RGY package, the SN74CBT3125CRGYR is designed for surface-mount technology, ensuring a small footprint and ease of integration into a wide range of electronic assemblies. Texas Instruments is committed to high quality and reliability, and this product is no exception, meeting stringent industry standards for performance and durability.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7963 $51.7595
155+ $0.6534 $101.2770
240+ $0.6330 $151.9200
330+ $0.6126 $202.1580
425+ $0.5922 $251.6850
570+ $0.5309 $302.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,702 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess